EN
  • EN
  • DE

CAT5112VI-10-GT3

Part No CAT5112VI-10-GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 10K 32TAP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 10k
Supply Voltage - Operating 2.5 V to 6 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 202215-CAT5112VI-10-GT3
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Lighting, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian CAT5112VI-10-GT3 CAD Model

Description

ON Semiconductor CAT5112VI-10-GT3 Digital Potentiometer

The CAT5112VI-10-GT3 is a high-quality digital potentiometer designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This precision device offers a versatile solution for applications requiring variable resistance adjustments through digital control signals rather than manual mechanical adjustments. The CAT5112VI-10-GT3 is part of ON Semiconductor's portfolio of digitally programmable potentiometers (DPP™) that provide design flexibility and reliability for a wide range of applications.

Key Features

  • Resolution: The CAT5112VI-10-GT3 features a 32-tap design, providing fine adjustment capability for the resistance settings.
  • Voltage Range: This digital potentiometer operates at a single supply voltage ranging from 2.5V to 6V, making it suitable for various low-voltage applications.
  • Tolerance: The device offers a resistance tolerance of ±20%, ensuring consistent performance across different units.
  • Interface: It utilizes a simple 2-wire up/down serial interface for resistance adjustments, which is both user-friendly and easy to integrate into existing systems.
  • Package: The CAT5112VI-10-GT3 comes in a compact SOT-23-8 package, which is ideal for space-constrained applications.
  • Endurance: It boasts a robust endurance of 100,000 data changes per bit, ensuring a long operational life.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, making it suitable for challenging environments.

Applications

The CAT5112VI-10-GT3 digital potentiometer is an excellent choice for a variety of applications, including:

  • Automated adjustments in consumer electronics
  • Volume control in audio systems
  • Calibration and tuning in communication devices
  • Feedback systems requiring precise resistance changes
  • Adjustable power supplies and voltage dividers

With its fine resolution, ease of use, and robust performance, the CAT5112VI-10-GT3 from ON Semiconductor is an indispensable component for designers looking to add digitally controlled resistance to their electronic projects. Its integration into systems ensures a high level of precision and control, enhancing the functionality and adaptability of a wide range of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.2730
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.8694
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1112 $69.3336
6+ $18.9630 $113.7780
9+ $18.3704 $165.3336
12+ $17.7778 $213.3336
15+ $17.1852 $257.7780
20+ $15.4075 $308.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,297 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess