EN
  • EN
  • DE

CAT5119SDI-50GT3

Part No CAT5119SDI-50GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DPP 32TAP U/D SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 32
Resistance (Ohms) 50k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 200 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Temperature Range - Operating -40°C to 85°C
Case / Package SC-70
Win Source Part Number 1027755-CAT5119SDI-50GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT5119SDI-50GT3 CAD Model

Description

ON Semiconductor CAT5119SDI-50GT3 Digital Potentiometer

The CAT5119SDI-50GT3 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a renowned leader in the field of power and signal management. This precision device is engineered to offer a reliable and flexible solution for applications requiring variable resistance adjustments through digital control.

Key Features:

  • Resistance Value: The potentiometer offers a resistance value of 50 kΩ, which is ideal for a wide range of applications, including but not limited to, calibration and tuning functions.
  • Resolution: With a 64-position linear taper, the CAT5119SDI-50GT3 allows for fine adjustments, providing precise control over the resistance changes.
  • Single Supply Operation: The device operates from a 2.5V to 6V single supply, making it compatible with most low-power circuits and systems.
  • Interface: It features an Up/Down interface for easy adjustment of the wiper position, ensuring user-friendly operation.
  • Compact Package: The digital potentiometer comes in a compact SC-70 6-lead package, which is advantageous for space-constrained applications.
  • Temperature Range: It is designed to operate over a broad temperature range from -40°C to +85°C, accommodating various environmental conditions.
  • Endurance: ON Semiconductor guarantees high reliability with an endurance of 100,000 data changes per bit per register.

Applications:

The CAT5119SDI-50GT3 is versatile and can be used in a variety of applications, including:

  • Automated adjustments to compensate for environmental changes
  • Audio equipment for volume and tone control
  • Calibration of sensors and instrumentation
  • Power supply adjustments for improved energy efficiency

ON Semiconductor's commitment to quality ensures that the CAT5119SDI-50GT3 digital potentiometer is a reliable component for designers and engineers looking to incorporate precise resistance tuning in their electronic designs. With its robust feature set, the CAT5119SDI-50GT3 is an excellent choice for those seeking performance and durability in a digital potentiometer.

You May Also Be Interested in

Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
Lowest to $2.2719
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0668 $58.6740
135+ $0.8754 $118.1790
205+ $0.8480 $173.8400
285+ $0.8207 $233.8995
365+ $0.7933 $289.5545
490+ $0.7112 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess