EN
  • EN
  • DE
  • IT

CAT522WI

Part No CAT522WI
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description CAT522 - CONFIGURED DIGITALLY PR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr ON Semiconductor
Series CAT522
Package Bulk
Product Status Obsolete
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Resistance (Ohms) 24k
Interface Serial
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 300ppm/°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 85°C
Standard Package 202 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576412-CAT522WI
Ultra Librarian 3D Model Ultra Librarian CAT522WI CAD Model

Description

ON Semiconductor CAT522WI Product Overview

The CAT522WI from ON Semiconductor is a highly versatile dual digital potentiometer IC designed to meet a variety of system requirements across different applications. This precision device is aimed at providing a digital replacement for analog potentiometers and is ideal for applications requiring a variable resistance setting controlled by a digital interface.

Key Features

  • Dual Potentiometer: The CAT522WI features two independent potentiometers in one package, which can be used for separate control channels or as a stereo volume control in audio applications.
  • Wide Resistance Range: Each potentiometer offers a wide resistance range, providing flexibility for various applications that require fine-tuning of resistance values.
  • I²C Interface: The device is equipped with an I²C serial interface, allowing for easy communication with microcontrollers and other digital systems.
  • Non-Volatile Memory: Integrated non-volatile memory enables the device to retain the last resistance setting even after power is removed, ensuring consistent performance across power cycles.
  • Multiple Resolutions: The potentiometers come in multiple resolution options, catering to different levels of precision required by various applications.

Applications

The CAT522WI's flexibility makes it suitable for a broad range of applications, including:

  • Audio processing equipment
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Medical devices

Technical Specifications

The CAT522WI operates over a wide voltage range and temperature spectrum, ensuring reliable performance under various operating conditions. The device's technical specifications include:

  • Operating Voltage Range: 2.7V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Endurance: 100,000 data changes per bit per register
  • Data Retention: 100 years at +55°C

With its robust design and advanced features, the CAT522WI from ON Semiconductor is an excellent choice for designers looking to integrate digital potentiometers into their systems.

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 50KOHM 128TAP 10MSOP
Need more? Email Us
Analog Devices Inc.
IC POT DGTL QUAD 100K 20-TSSOP
Lowest to $11.9748
Renesas Electronics America
Low Noise, Low Power Volatile | IC DGTL POT 50KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 10kOhm 64POS Volatile Automotive 8-Pin TSOT T/R
Need more? Email Us
Analog Devices Inc.
IC DGTL POT UP/DN 10K TSOT23-8
Lowest to $2.2819
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
4-/6-Channel Digital Potentiometers
Lowest to $7.5301
Analog Devices Inc.
I2C-Compatible, 256-Position Digital Potentiometers | IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $3.0700
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP 10MSOP
Lowest to $2.7521

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess