EN
  • EN
  • DE

CAT64LC40WI-GT

Part No CAT64LC40WI-GT
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 4KBIT 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 16)
Max Frequency 1MHz
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 202223-CAT64LC40WI-GT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT64LC40WI-GT CAD Model

Description

ON Semiconductor CAT64LC40WI-GT

The CAT64LC40WI-GT is a high-performance, integrated circuit from ON Semiconductor, designed to cater to a wide range of applications requiring reliable non-volatile memory. This product is a 4Kb serial EEPROM device, utilizing the popular I²C interface for simple integration into various electronic systems.

Key Features:

  • Memory Size: 4Kb (4,096 bits) of EEPROM storage, providing ample space for device configuration, user settings, or small data logging tasks.
  • Interface Type: I²C (Inter-Integrated Circuit) serial interface, which supports standard and fast mode operations, making it compatible with a wide range of microcontrollers and processors.
  • Operating Voltage: Versatile power supply range from 2.5V to 5.5V, allowing the CAT64LC40WI-GT to be used in both low and standard voltage applications.
  • Write Cycle Time: Fast write operations with a typical write cycle time of 5ms, ensuring quick updates to the memory contents.
  • Endurance: High endurance of 1,000,000 write cycles and a data retention period of 100 years, guaranteeing the reliability and longevity of stored data.
  • Package: Comes in a compact 8-lead TSSOP package, making it suitable for space-constrained applications.

Applications:

The CAT64LC40WI-GT is ideal for a variety of applications, including:

  • Consumer electronics such as smart appliances, wearables, and gaming devices.
  • Industrial control systems where configuration settings and parameters need to be stored persistently.
  • Automotive systems, particularly in infotainment and diagnostic tools that require non-volatile memory storage.
  • Telecommunication devices that benefit from the quick write cycles and long data retention of the EEPROM.

With its robust design and reliable performance, the CAT64LC40WI-GT from ON Semiconductor is a smart choice for designers looking to incorporate a dependable non-volatile memory solution into their products. Its compatibility with a broad range of operating voltages and the convenience of the I²C interface make it an adaptable component for numerous electronic designs.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5228 $59.8876
40+ $2.8898 $115.5920
62+ $2.7997 $173.5814
86+ $2.7096 $233.0256
111+ $2.6195 $290.7645
148+ $2.3481 $347.5188
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess