EN
  • EN
  • DE

CAT661EVA-T3

Part No CAT661EVA-T3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 0.1A 8SOIC / Charge Pump INV/STPUP -1.5V to -5.5V/5V to 11V 100mA 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 5.5V
Output Voltage -Vin, 2Vin
Output Current 100mA
Frequency - Switching 25kHz, 135kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 771205-CAT661EVA-T3
Popularity Medium
Supply and Demand Status Limited
Family Name CAT661
Introduction Date July 10, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT661EVA-T3 CAD Model

Description

Introducing the CAT661EVA-T3 from ON Semiconductor

ON Semiconductor's CAT661EVA-T3 is a high-performance, charge pump voltage converter that offers a versatile solution for your power management needs. This compact and efficient device is designed to deliver a regulated output voltage with a high level of accuracy, making it an ideal choice for a wide range of applications, including portable electronics, battery-powered devices, and energy-saving systems.

Key Features

  • Adjustable Output Voltage: The CAT661EVA-T3 allows for an output voltage range that can be set by the user, providing flexibility for various design requirements.
  • High Efficiency: With its charge pump technology, the device operates with high conversion efficiency, ensuring minimal power loss and extended battery life in portable applications.
  • Low Power Consumption: The quiescent current is extremely low, making this converter suitable for battery-powered applications where power conservation is critical.
  • Small Footprint: The compact SOT-23 package makes it easy to integrate into space-constrained designs without sacrificing performance.

Applications

The versatility of the CAT661EVA-T3 makes it a perfect fit for a variety of applications. Its ability to provide a stable output voltage from an unregulated input source is particularly useful in:

  • Handheld and portable devices
  • Medical equipment
  • Wireless communication systems
  • Power supply backup systems

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the CAT661EVA-T3 is no exception. It is designed to meet the stringent requirements of industrial and consumer applications, ensuring stable operation over a wide temperature range and a long operational lifespan. With its high level of integration and robust design, this charge pump voltage converter simplifies power management tasks while delivering the performance that modern electronic devices demand.

Whether you're designing the next generation of portable gadgets or looking to enhance the efficiency of existing systems, the CAT661EVA-T3 from ON Semiconductor offers a reliable and flexible solution that will help you achieve your design goals.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess