EN
  • EN
  • DE

CAT706TZIGT3

Part No CAT706TZIGT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Volt Supervisor Supply 3V/3.6V/5V 8-Pin MSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Halogen Free Halogen Free
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 330 mW
Max Reset Threshold Voltage 3.15 V
Max Supply Current 12 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 3 V
Min Supply Voltage 1.2 V
Mount Surface Mount
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 12 µA
Overvoltage Threshold 3.15 V
Power Dissipation 330 mW
Radiation Hardening No
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 3.08 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 3 V
Watchdog Timer Yes
Win Source Part Number 1022821-CAT706TZIGT3
Categories PMIC - Supervisors
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT706TZIGT3 CAD Model

Description

ON Semiconductor CAT706TZIGT3 Voltage Supervisor IC

The CAT706TZIGT3 from ON Semiconductor is a high-performance voltage supervisor integrated circuit designed to ensure that systems operate within their voltage thresholds. This component is ideal for managing microprocessor systems by monitoring the power supply voltage and maintaining a proper reset signal until the voltage reaches an acceptable level and for a specified period after that.

Key Features

  • Precision Monitoring: The CAT706TZIGT3 offers precise voltage monitoring capabilities, ensuring that devices operate only under optimal power conditions, thereby protecting the system from erratic behavior due to unpredictable power fluctuations.
  • Programmable Delay: This IC includes a programmable delay feature that allows designers to set the duration for which the reset signal is maintained after the voltage returns to a safe level, providing additional security for the system during power-up sequences.
  • Low Power Consumption: Designed with power efficiency in mind, the CAT706TZIGT3 consumes minimal power, making it suitable for battery-operated devices where power conservation is critical.
  • Multiple Voltage Thresholds: The device supports various voltage threshold options, giving designers the flexibility to choose the appropriate level for their specific application requirements.
  • Compact Package: The IC is available in a small package, which is beneficial for space-constrained applications, allowing for more compact and streamlined designs.

Applications

The CAT706TZIGT3 is versatile and can be utilized in a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Portable and battery-powered devices
  • Industrial controllers
  • Automotive systems

With its robust design and precision voltage monitoring capabilities, the CAT706TZIGT3 from ON Semiconductor is a reliable choice for designers looking to enhance the safety and reliability of their electronic systems. Its programmable delay and low power consumption features, combined with support for multiple voltage thresholds, make it a highly adaptable solution for a variety of applications where voltage supervision is critical.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess