EN
  • EN
  • DE
  • IT

CAT803RSDI-GT3

Part No CAT803RSDI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR OPEN DRAIN SC-70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 202229-CAT803RSDI-GT3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CAT803RSDI-GT3 CAD Model

Description

ON Semiconductor CAT803RSDI-GT3 Voltage Supervisor

The ON Semiconductor CAT803RSDI-GT3 is a highly reliable and precision voltage supervisor designed to maintain system integrity by monitoring the power supply voltage in digital systems. It is an essential component for applications that require a high level of operational stability and accuracy, such as microprocessor-based systems, portable devices, and industrial equipment.

This voltage supervisor ensures that the system voltage remains within specific thresholds, providing a reset signal to the microprocessor when necessary to prevent system failure or data corruption. The CAT803RSDI-GT3 is equipped with a built-in delay feature that allows the system to stabilize before the microprocessor starts or resumes operation, enhancing the reliability of the system during power-up, power-down, or brown-out conditions.

Key features of the CAT803RSDI-GT3 include:

  • Precision Monitoring: It offers precise monitoring of 3V, 3.3V, and 5V supply voltages, catering to a wide range of applications and ensuring compatibility with various system voltages.
  • Low Power Consumption: Designed for energy efficiency, this device consumes a minimal amount of power, making it ideal for battery-operated devices.
  • Programmable Delay: The built-in programmable delay provides flexibility, allowing designers to set the reset timeout period according to the specific needs of their system.
  • Active Low Reset Output: The reset output is active low, providing a clear and robust signal to the microprocessor when a reset is required.
  • Temperature Range: It operates over a wide temperature range, ensuring reliable performance in various environmental conditions.
  • Compact Package: The CAT803RSDI-GT3 comes in a small SOT-23 package, making it suitable for space-constrained applications.

ON Semiconductor's commitment to quality is evident in the CAT803RSDI-GT3, which is designed to meet the stringent requirements of modern electronic systems. With its precision voltage monitoring and flexible features, it is an excellent choice for designers looking to enhance the reliability and performance of their products.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1262 $65.6310
13+ $10.7705 $140.0165
19+ $10.4341 $198.2479
26+ $10.0966 $262.5116
34+ $9.7602 $331.8468
45+ $8.7512 $393.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess