EN
  • EN
  • DE

CAT803STBI

Part No CAT803STBI
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 3-Pin Microprocessor Power Supply Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1159148-CAT803STBI
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CAT803STBI CAD Model

Description

ON Semiconductor CAT803STBI - Voltage Supervisor IC

The CAT803STBI is a highly reliable voltage supervisor device designed by ON Semiconductor, known for its precision and performance in monitoring voltage levels in electronic systems. This compact integrated circuit (IC) is engineered to ensure that microprocessors, microcontrollers, and other digital systems operate within their specified voltage ranges, thus safeguarding them from potential damage due to unexpected voltage fluctuations or power failures.

Featuring a 3-pin SOT-23 package, the CAT803STBI is a versatile component that can be easily integrated into a wide array of applications. Its small footprint makes it ideal for space-constrained designs, while its low power consumption is perfect for battery-operated devices. The IC offers a fixed sense threshold voltage of 3.08V, which is meticulously tailored to monitor 3.3V power supply systems, ensuring that the connected digital circuitry is protected from undervoltage conditions.

One of the key features of the CAT803STBI is its active-low reset output. This function becomes active when the monitored supply voltage drops below the threshold level, triggering a reset signal that can be used to reset a processor or other digital logic. The reset signal remains active until the supply voltage returns to a safe level, plus a built-in delay time to ensure system stability. This delay time ensures that the system has adequate time to stabilize before normal operation resumes, preventing any erratic behavior due to brief voltage dips.

Additionally, the CAT803STBI is designed with an open-drain output, which allows for flexibility in interfacing with different logic levels and provides the option to wire-OR the output with other open-drain or open-collector devices. This feature is particularly useful in systems requiring multiple voltage supervisors or in applications where a collective reset signal is needed.

In summary, the CAT803STBI from ON Semiconductor is an essential component for any design that demands accurate voltage supervision. Its precision, low power consumption, and small form factor make it an excellent choice for ensuring the reliability and stability of electronic systems in various applications, from consumer electronics to industrial controls.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess