EN
  • EN
  • DE
  • IT

CAT810LTBI-T3

Part No CAT810LTBI-T3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU PP 4.63V SOT23 / Processor Supervisor 4.63V 1 Active High/CMOS/Push-Pull 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 771207-CAT810LTBI-T3
Popularity Medium
Supply and Demand Status Balance
Family Name CAT810
Introduction Date August 18, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT810LTBI-T3 CAD Model

Description

ON Semiconductor CAT810LTBI-T3 Supervisory Circuit

The ON Semiconductor CAT810LTBI-T3 is a high-performance supervisory circuit designed to keep your microprocessor-based systems under precise control. This component is crucial for managing system integrity during power-up, power-down, and brown-out conditions. The CAT810LTBI-T3 ensures that microprocessors and other critical system components operate within safe parameters, enhancing the reliability and longevity of your electronic products.

Key Features

  • Precision Monitoring: The CAT810LTBI-T3 offers precise voltage monitoring, ensuring that your system operates within its intended voltage range, protecting against potential damage caused by voltage fluctuations.
  • Low Power Consumption: Designed for power-sensitive applications, this supervisory circuit consumes minimal power, contributing to the overall energy efficiency of your system.
  • Reset Signal: It provides an active-low reset signal, which is essential for initializing system logic during power-up, power-down, and brown-out conditions.
  • Manual Reset: The inclusion of a manual reset input allows for a system reset without the need for power cycling, facilitating easier troubleshooting and maintenance.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various applications, from consumer electronics to industrial control systems.

Applications

The CAT810LTBI-T3 is versatile and can be used in a multitude of applications, including:

  • Microprocessor systems
  • Computers and computer peripherals
  • Intelligent instruments
  • Portable electronics
  • Industrial controllers

Technical Specifications

With a 3-pin SOT-23 package, the CAT810LTBI-T3 is compact and easy to integrate into your designs. It features a reset threshold voltage typically at 4.63V, which is ideal for 5V systems. The device's active-low reset output remains asserted until the Vcc voltage exceeds the reset threshold, ensuring a reliable startup. The reset timeout period is typically 140ms, providing ample time for system stabilization.

ON Semiconductor's commitment to quality and reliability is evident in the CAT810LTBI-T3 supervisory circuit, making it an excellent choice for safeguarding your electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1467 $56.4795
935+ $0.1204 $112.5740
1,440+ $0.1167 $168.0480
1,985+ $0.1129 $224.1065
2,570+ $0.1091 $280.3870
3,435+ $0.0979 $336.2865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess