EN
  • EN
  • DE

CAT810REUR-T

Part No CAT810REUR-T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Voltage Supervisors 2.63V Push-Pull High
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-3
Maximum Operating Temperature 85 °C
Max Power Dissipation 320 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.2 V
Number of Pins 3
Number of Voltages Monitored 1
Operating Supply Current 6 µA
Overvoltage Threshold 2.66 V
RoHS Non-Compliant
Undervoltage Threshold 2.59 V
Watchdog Timer No
Win Source Part Number 1051248-CAT810REUR-T
Categories PMIC - Supervisors
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT810REUR-T CAD Model

Description

ON Semiconductor CAT810REUR-T: A Robust Microprocessor Supervisor IC

The ON Semiconductor CAT810REUR-T is a precision microprocessor supervisory circuit designed to monitor power supplies in digital systems. It provides a crucial function in ensuring system reliability by resetting the microprocessor during a power failure. This tiny yet powerful component is a favorite among engineers for its ability to enhance system stability in a variety of applications.

Key Features

  • Voltage Monitoring: The CAT810REUR-T keeps a vigilant eye on the system voltage levels and triggers a reset if it detects an out-of-tolerance condition, ensuring the proper operation of the microprocessor and associated circuitry.
  • Reset Timeout: It boasts a precision delay timer that provides a reset output during power-up, power-down, and brown-out conditions. This timeout feature ensures that the system has adequate time to stabilize before normal operation resumes.
  • Low Power Consumption: Designed for power-sensitive applications, this IC consumes minimal power, making it an ideal choice for portable and battery-operated devices.
  • Compact Package: The CAT810REUR-T comes in a small SOT-23 package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The versatility of the CAT810REUR-T allows it to be integrated into a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial controllers

Technical Specifications

With an operating temperature range of -40°C to +85°C, the CAT810REUR-T is designed to withstand harsh environments. It has a threshold voltage of typically 3.08V, and the output type is active low, open drain. The device's precision monitoring capability allows for tight control and system protection.

Conclusion

Overall, the ON Semiconductor CAT810REUR-T is a highly reliable and efficient solution for system reset management. Its compact form factor, low power consumption, and precision voltage monitoring make it an essential component for enhancing the robustness and stability of modern digital systems.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess