EN
  • EN
  • DE

CAT811MTBI-T3

Part No CAT811MTBI-T3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR W/PB SOT123-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 1027807-CAT811MTBI-T3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT811MTBI-T3 CAD Model

Description

ON Semiconductor CAT811MTBI-T3 Voltage Supervisor IC

The CAT811MTBI-T3 from ON Semiconductor is a high-performance voltage supervisor integrated circuit (IC) designed to provide precision monitoring of power supplies in digital systems. This compact and reliable component is an essential part of any system where consistent and accurate voltage supervision is critical to ensure proper operation and protection of sensitive electronic circuits.

With its small SOT-23 package, the CAT811MTBI-T3 is ideal for space-constrained applications, offering a minimal footprint without compromising on functionality. The device is capable of monitoring a nominal threshold voltage of 4.38V, making it suitable for a wide range of applications, including microprocessor and microcontroller-based systems, portable and battery-powered equipment, and other electronic devices that require voltage supervision.

The CAT811MTBI-T3 features a precision voltage reference and comparator circuit that monitors the VCC for under-voltage conditions. When the VCC falls below the threshold voltage, the reset output is asserted, which remains active until the VCC rises above the threshold voltage plus a hysteresis amount, ensuring a clean reset signal is provided without false triggering due to supply noise or transients.

The device also offers a 140 ms (minimum) reset pulse width, which guarantees sufficient time for the system to stabilize after a reset condition. This feature is particularly useful in complex digital systems where a longer reset pulse is necessary to ensure a proper restart of the system.

Furthermore, the CAT811MTBI-T3 consumes low power, making it an excellent choice for power-sensitive applications. It also supports a wide operating temperature range from -40°C to +85°C, ensuring reliable performance across various environmental conditions.

In summary, the CAT811MTBI-T3 voltage supervisor from ON Semiconductor is a robust and precise solution for systems requiring accurate monitoring and control of their power supply voltages. Its compact size, low power consumption, and wide operating temperature range make it an excellent choice for designers looking to enhance the reliability and safety of their electronic products.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5438 $54.0330
80+ $1.2667 $101.3360
125+ $1.2271 $153.3875
170+ $1.1875 $201.8750
220+ $1.1479 $252.5380
295+ $1.0292 $303.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,923 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess