EN
  • EN
  • DE

CAT811REUS-T

Part No CAT811REUS-T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 2.63V 1 Active Low/Push-Pull 4-Pin SOT-143 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer ON Semiconductor
Win Source Part Number 239913-CAT811REUS-T
Popularity Low
Supply and Demand Status Balance
Family Name CAT811
Introduction Date August 18, 2003
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CAT811REUS-T CAD Model

Description

ON Semiconductor CAT811REUS-T Voltage Supervisor

The CAT811REUS-T from ON Semiconductor is a high-performance microprocessor (μP) supervisory circuit designed to keep a system's voltage within operational limits. This precision voltage supervisor is an essential component for systems that require a reliable and stable operation, ensuring that the μP and other critical circuit elements are reset properly during power-up, power-down, or brown-out conditions.

With its low power consumption and compact SOT-143 package, the CAT811REUS-T is ideal for portable and space-constrained applications. It is specifically tailored for battery-powered electronics where power efficiency is crucial. The device offers a factory-trimmed reset threshold voltage, which is pre-set at 4.38V, providing the accuracy needed for sensitive electronic equipment.

The CAT811REUS-T features a built-in manual reset input, which allows for a system reset to be initiated at any time by the user or another system component. This manual reset capability provides an additional layer of system control and security, allowing for immediate response to system anomalies or for routine system maintenance.

Key features of the CAT811REUS-T include:

  • Low power consumption, ideal for battery-operated devices.
  • Precision monitoring of 3V, 3.3V, and 5V supply voltages.
  • 140 ms minimum reset pulse width, which ensures a proper system reset.
  • Active low reset output, which is guaranteed to be in the correct state for Vcc down to 1.0V.
  • Temperature range of -40°C to +85°C, suitable for industrial applications.
  • Watchdog timer functionality, which provides an additional layer of system reliability.

The device's tight reset threshold accuracy and robust feature set make it an excellent choice for a wide range of applications, including microcontroller systems, computers, controllers, intelligent instruments, portable electronics, and communication equipment. The CAT811REUS-T's combination of features ensures that electronic systems are protected against unpredictable voltage fluctuations, contributing to the longevity and reliability of the product it is safeguarding.

With the CAT811REUS-T, ON Semiconductor continues its commitment to providing innovative circuit protection solutions that meet the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,700 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess