EN
  • EN
  • DE

NCP302155AMNTWG

Part No NCP302155AMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description INT DRIVER AND MOSFET  /  High-Side and Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr onsemi
Package Tape & Reel (TR)
Driven Configuration High-Side and Low-Side
Channel Type Single
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 5.5V
Logic Voltage - VIL, VIH 0.7V, 2.65V
Current - Peak Output (Source, Sink) 2A, 2.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 40 V
Rise / Fall Time (Typ) 12ns, 6ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 31-PowerWFQFN
Supplier Device Package 31-PQFN (5x5)
Base Product Number NCP302155
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 488-NCP302155AMNTWGTR
Standard Package 3,000
Win Source Part Number 1148355-NCP302155AMNTWG
Ultra Librarian 3D Model Ultra Librarian NCP302155AMNTWG CAD Model

Description

The NCP302155AMNTWG is a cutting-edge power management integrated circuit (IC) developed by ON Semiconductor, a leader in energy-efficient innovations. This product stands out for its robust design and high performance, making it an ideal choice for a wide range of applications that require efficient power regulation and control.

Key Features

  • High-Efficiency: The NCP302155AMNTWG is engineered to provide high-efficiency power conversion, which helps in reducing heat generation and improving system reliability.
  • Compact Design: With its small footprint, this IC is perfect for space-constrained applications, allowing designers to minimize board space without sacrificing performance.
  • Advanced Protection: This device includes features such as over-current, over-voltage, under-voltage, and thermal shutdown protection, ensuring the safety and longevity of the end product.
  • Wide Input Voltage Range: It can operate over a broad input voltage range, accommodating various power sources and making it versatile for multiple applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the requirements of specific applications.

Applications

The NCP302155AMNTWG is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware
  • Computing Systems
  • Industrial Control Systems
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the NCP302155AMNTWG is no exception. It is manufactured using state-of-the-art processes, ensuring both consistent performance and reliability for critical applications.

Environmental Compliance

The NCP302155AMNTWG is designed with environmental considerations in mind. It complies with various international standards for environmental safety and hazardous materials, such as RoHS (Restriction of Hazardous Substances).

Conclusion

In summary, the NCP302155AMNTWG from ON Semiconductor is a versatile and efficient power management solution that combines performance with reliability. Its advanced features and wide application range make it a top choice for designers looking to optimize their power systems with a reliable and compact IC.

You May Also Be Interested in

Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9260 $57.7800
65+ $1.5803 $102.7195
100+ $1.5310 $153.1000
135+ $1.4816 $200.0160
175+ $1.4322 $250.6350
235+ $1.2840 $301.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,170 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess