EN
  • EN
  • DE

MCP1603T-330I/OS

Part No MCP1603T-330I/OS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 3.3V 0.5A SYNC TSOT23 / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Single-Out 3.3V 0.5A Automotive 5-Pin TSOT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 500mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 023051-MCP1603T-330I/OS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP1603T-330
Introduction Date May 15, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCP1603T-330I/OS CAD Model

Description

Product Overview: MCP1603T-330I/OS from Microchip Technology

The MCP1603T-330I/OS is a high-performance, step-down (buck) switching regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.3V. As part of Microchip's extensive range of power management solutions, this compact and efficient integrated circuit (IC) is ideal for space-constrained and power-sensitive applications in various electronic devices.

With an input voltage range of 2.7V to 5.5V, the MCP1603T-330I/OS is versatile enough to be used in systems powered by single-cell lithium-ion batteries, as well as more traditional 3.3V and 5V power rails. The device can supply up to 500mA of output current, making it suitable for a wide array of low-power applications such as handheld devices, wearable technology, and IoT endpoints.

The MCP1603T-330I/OS features a high-frequency pulse-width modulation (PWM) control scheme, which allows for a smaller external inductor and capacitors, reducing the overall footprint and bill of materials cost for the end product. Additionally, the regulator offers excellent transient response and output voltage accuracy, ensuring reliable performance under varying load conditions.

Safety and protection are key aspects of the MCP1603T-330I/OS design. The device includes thermal shutdown and current-limiting features to protect against over-temperature and over-current conditions, respectively. Furthermore, the regulator's low shutdown current of 0.1µA (typical) contributes to the extended battery life of portable applications by minimizing power consumption when the device is in standby mode.

The MCP1603T-330I/OS comes in a small 6-pin SOT-23 package, which is ideal for PCBs where space is at a premium. Its high level of integration and performance characteristics make it an excellent choice for designers looking to optimize power efficiency and extend battery life in their next-generation electronic products.

By choosing the MCP1603T-330I/OS, manufacturers can take advantage of Microchip's renowned quality and reliability, ensuring a robust power management solution that meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess