EN
  • EN
  • DE

CAT812RTBI-T3

Part No CAT812RTBI-T3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR W/PB SOT123-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 1027810-CAT812RTBI-T3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT812RTBI-T3 CAD Model

Description

ON Semiconductor CAT812RTBI-T3 Supervisory Circuit

The CAT812RTBI-T3 is a highly reliable supervisory circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This compact component is essential for monitoring the power supply voltage levels in microprocessor systems, ensuring your electronics maintain optimal performance and protection.

Featuring a precision voltage monitor, the CAT812RTBI-T3 provides a fixed threshold voltage of 4.38V, making it suitable for 5V-powered applications. Its primary function is to assert a reset signal whenever the V<sub>CC supply voltage falls below this threshold, effectively safeguarding the system against brown-out conditions and power failures. The reset signal maintains its state for a minimum of 140ms after V<sub>CC has risen above the reset threshold, ensuring system stability.

This supervisory circuit is particularly noted for its low power consumption, drawing a minimal quiescent current, which is a critical feature for battery-powered devices. The CAT812RTBI-T3 is designed to operate over a wide temperature range of -40°C to +85°C, making it versatile for various industrial applications.

The CAT812RTBI-T3 is available in a 3-pin SOT-23 package, which is popular for surface-mounted technology due to its small footprint. This package allows for efficient space utilization on printed circuit boards, an important consideration for modern electronic devices where space is at a premium.

ON Semiconductor's commitment to quality ensures that the CAT812RTBI-T3 meets stringent industry standards for reliability and performance. It is designed for use in microprocessor-based systems, such as computers, controllers, and intelligent instruments, where precise voltage monitoring is crucial.

In summary, the CAT812RTBI-T3 supervisory circuit from ON Semiconductor is an indispensable component for any system requiring accurate voltage monitoring and reset capabilities. Its low power consumption, small package size, and wide operating temperature range make it an excellent choice for a variety of applications where efficiency and reliability are paramount.

You May Also Be Interested in

Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess