EN
  • EN
  • DE
  • IT

CAT812TTBI-GT3

Part No CAT812TTBI-GT3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR PP ACT HI SOT-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 202244-CAT812TTBI-GT3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT812TTBI-GT3 CAD Model

Description

Product Overview: CAT812TTBI-GT3 Voltage Supervisor from ON Semiconductor

The CAT812TTBI-GT3 is a highly reliable voltage supervisor device designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This compact component is engineered to monitor voltage levels in a variety of electronic applications, ensuring that systems operate within their specified voltage ranges for optimal performance and safety.

The CAT812TTBI-GT3 is characterized by its precision monitoring capability of system voltages. It has a preset threshold voltage of 4.38V, making it ideal for 5V systems that require accurate voltage supervision. The device is equipped with a built-in time delay, which prevents false triggering due to transient voltage fluctuations, thereby enhancing system stability.

This voltage supervisor comes in a small 3-pin SOT-23 package, which is highly favored for space-constrained applications. Its low power consumption makes it suitable for battery-operated devices, where power efficiency is of utmost importance. The CAT812TTBI-GT3 operates over a wide temperature range, from -40°C to +85°C, ensuring reliable performance across various environmental conditions.

One of the key features of the CAT812TTBI-GT3 is its active low reset output. In the event of an undervoltage condition, the reset output will remain asserted for a minimum of 140ms after the supply voltage rises above the reset threshold level. This reset signal can be used to reboot microcontrollers or other digital devices, ensuring they return to a known state after a power disturbance.

The CAT812TTBI-GT3 is designed to meet the stringent requirements of a broad range of applications, including microprocessor and microcontroller systems, computers, controllers, and intelligent instruments. Its robust design and ON Semiconductor's commitment to quality make it a trusted choice for engineers and designers seeking a reliable voltage monitoring solution.

In summary, the CAT812TTBI-GT3 from ON Semiconductor is an essential component for maintaining system integrity through precise voltage supervision. Its small footprint, low power consumption, and wide operating temperature range make it a versatile choice for safeguarding electronic systems.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.8486 $89.5458
6+ $24.4917 $146.9502
9+ $23.7260 $213.5340
12+ $22.9601 $275.5212
15+ $22.1956 $332.9340
20+ $19.8995 $397.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess