EN
  • EN
  • DE

CAT93C46XI-T2

Part No CAT93C46XI-T2
Manufacturer ON Semiconductor
Catalog EEPROM
Description 1 kb Microwire Serial EEPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8, 64 x 16)
Clock Frequency 2MHz
Memory Interface SPI
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1159218-CAT93C46XI-T2
Manufacturer Homepage www.onsemi.com
Family Name CAT93C46
Introduction Date July 20, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT93C46XI-T2 CAD Model

Description

ON Semiconductor CAT93C46XI-T2 EEPROM

The ON Semiconductor CAT93C46XI-T2 is a high-performance, 1-Kb Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that is ideal for a wide range of applications requiring reliable data storage. This EEPROM component is designed to ensure data integrity and ease of integration into various electronic systems, making it a popular choice for designers and engineers.

The CAT93C46XI-T2 features a simple serial interface that allows for easy interfacing with microcontrollers and other digital devices. It operates over a wide voltage range from 2.5V to 5.5V, which provides flexibility for use in both low-power and standard applications. This device supports a maximum clock frequency of 2 MHz, enabling fast data transfer rates that are essential for performance-critical applications.

This EEPROM is organized as 64 x 16-bit words, which can be accessed through its user-friendly instruction set. The instructions include read, write, erase, and write enable operations, allowing for precise control over data management. Additionally, the CAT93C46XI-T2 provides a self-timed write cycle with auto-erase functionality, ensuring that data is written accurately and efficiently without the need for external erase commands.

One of the key features of the CAT93C46XI-T2 is its robust data retention capability, with a typical data retention period of 100 years. It also supports a minimum of 1,000,000 program/erase cycles, which translates to a long operational life for devices that rely on frequent data updates. Furthermore, the device is equipped with an industry-standard 8-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications.

The CAT93C46XI-T2 is designed with reliability in mind, incorporating write protection mechanisms to prevent inadvertent data alteration. This includes a hardware write protect pin and software data protection schemes. These features make the CAT93C46XI-T2 a secure and reliable choice for critical data storage in applications such as portable electronics, automotive systems, industrial controls, and medical devices.

In conclusion, the ON Semiconductor CAT93C46XI-T2 EEPROM is a versatile, reliable, and high-performance data storage solution that meets the needs of modern electronic applications. Its ease of use, durability, and compatibility with a wide range of systems make it an excellent choice for designers looking to ensure data integrity and longevity in their products.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
National Semiconductor (TI)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess