EN
  • EN
  • DE

CAT93HC46JI

Part No CAT93HC46JI
Manufacturer ON Semiconductor
Catalog Memory
Description IC Reg Linear 2.7V 100MA SC88A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Max Frequency 2 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 128 B
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 1051277-CAT93HC46JI
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT93HC46JI CAD Model

Description

Overview of CAT93HC46JI EEPROM from ON Semiconductor

The CAT93HC46JI is a high-quality, 1K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) component manufactured by ON Semiconductor. This device is designed for a wide range of applications where reliable and efficient non-volatile memory storage is essential. The CAT93HC46JI is particularly well-suited for use in various electronic systems where long-term data retention, low power consumption, and a small footprint are critical.

Key Features

  • Memory Size: The CAT93HC46JI offers a 1K-bit (128 x 8 or 64 x 16) memory size, providing ample storage for configuration parameters, device serial numbers, and other application-specific data.
  • Interface: This EEPROM operates with a simple and versatile 3-wire serial interface, ensuring compatibility with a broad range of microcontrollers and other digital systems.
  • Operating Voltage: It has a wide operating voltage range of 2.5V to 6.0V, making it adaptable to both low and standard voltage applications.
  • Write Cycle Time: The device features a fast write cycle time of 5 ms max, allowing for quick and efficient data storage.
  • Endurance: It boasts an impressive endurance with 1,000,000 program/erase cycles, ensuring a long operational lifespan.
  • Data Retention: The CAT93HC46JI guarantees data retention for up to 100 years, providing a reliable solution for applications that require long-term data storage.
  • Package: The device is available in a JEDEC standard 8-lead SOIC package, which is suitable for surface-mount technology and occupies minimal board space.

Applications

The CAT93HC46JI is ideal for a variety of applications, including:

  • Portable electronic devices
  • Industrial control systems
  • Medical equipment
  • Automotive systems
  • Telecommunication infrastructure

With its robust design and reliable performance, the CAT93HC46JI from ON Semiconductor is an excellent choice for designers looking for a non-volatile memory solution that combines efficiency, durability, and a small form factor.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess