EN
  • EN
  • DE

CAT93C66P

Part No CAT93C66P
Manufacturer ON Semiconductor
Catalog EEPROM
Description 4 kb Microwire Serial CMOS EEPROM / EEPROM Serial-Microwire 4K-bit 512 x 8/256 x 16 3.3V/5V 8-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239958-CAT93C66P
Popularity Medium
Supply and Demand Status Balance
Family Name CAT93C66
Introduction Date July 20, 1999
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CAT93C66P CAD Model

Description

ON Semiconductor CAT93C66P Microchip Overview

The CAT93C66P is a high-performance, 4K-bit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. It is designed to provide a robust storage solution for sophisticated electronic systems. This microchip is a part of the CAT93Cxx series, which is known for its reliable data retention and low power consumption, making it ideal for a wide array of applications ranging from industrial controls to consumer electronics.

Key Features

  • Memory Size: The CAT93C66P offers 4K bits of EEPROM memory which is organized as either 256 x 16 bits or 512 x 8 bits, giving designers the flexibility to choose the best memory organization for their specific application.
  • Operating Voltage: This device supports an operating voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems.
  • Communication: The EEPROM utilizes the industry-standard 3-wire serial interface for communication, ensuring easy integration into existing designs without the need for complex wiring or protocol conversions.
  • Write Protection: The CAT93C66P features write protection mechanisms, including hardware and software write protect options, to prevent accidental data overwrites and provide data security.
  • Endurance: It boasts a high write endurance with 1,000,000 program/erase cycles, ensuring a long operational lifespan for devices that require frequent data updates.
  • Data Retention: ON Semiconductor guarantees a data retention period of 100 years, providing assurance that data will be preserved over the long term.

Applications

The CAT93C66P is versatile and can be used in various applications such as:

  • Portable electronic devices
  • Industrial controls and automation systems
  • Automotive systems
  • Medical devices
  • Consumer electronics

With its robust feature set, the CAT93C66P from ON Semiconductor is a reliable choice for designers who need a non-volatile memory solution that offers high endurance, low power consumption, and stable operation over a wide range of environmental conditions. Its small package and ease of integration make it a practical and efficient choice for adding EEPROM functionality to any electronic product.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4694 $60.1634
26+ $4.4878 $116.6828
40+ $4.3476 $173.9040
55+ $4.2074 $231.4070
71+ $4.0670 $288.7570
96+ $3.6463 $350.0448
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess