EN
  • EN
  • DE

CAT93C86SI

Part No CAT93C86SI
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 16 Kb Microwire Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1159239-CAT93C86SI
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT93C86SI CAD Model

Description

ON Semiconductor CAT93C86SI EEPROM

The ON Semiconductor CAT93C86SI is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for a wide range of applications. This microchip is designed to retain data integrity and provide reliable data storage over a long period, making it an ideal choice for various electronic devices and systems that require non-volatile memory.

Key Features

  • Memory Size: The CAT93C86SI offers a significant storage capacity of 16-Kb, which is organized as either 1024 x 16-bit or 2048 x 8-bit, selectable by the user. This flexibility allows designers to choose the most suitable memory organization for their specific application requirements.
  • Interface: This device communicates via a three-wire serial interface, which is compatible with the standard Serial Peripheral Interface (SPI) protocol, thus ensuring easy integration into most microcontroller-based systems.
  • Operating Voltage: It operates within a wide voltage range of 2.5V to 5.5V, making it versatile for use in both low-power and standard applications.
  • Write Cycle Time: The EEPROM features a fast write cycle time of 5 ms, enabling quick data storage and efficient performance in situations where data needs to be updated frequently.
  • Endurance: The CAT93C86SI boasts an impressive write endurance of 1,000,000 cycles and a data retention of 100 years, ensuring the reliability and longevity of the stored data.
  • Package: The device is available in a small-outline package (SOIC), specifically the 8-lead SOIC, which is suitable for space-constrained applications.

Applications

The CAT93C86SI is ideal for a variety of applications where reliable and durable non-volatile memory is crucial. Common applications include:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Consumer electronics
  • Telecommunication infrastructure

With its robust feature set and reliable performance, the ON Semiconductor CAT93C86SI EEPROM is a smart choice for designers seeking a non-volatile memory solution that balances capacity, flexibility, and durability.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0579 $58.1001
47+ $2.5091 $117.9277
72+ $2.4307 $175.0104
99+ $2.3523 $232.8777
127+ $2.2739 $288.7853
170+ $2.0386 $346.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess