EN
  • EN
  • DE

CAT93C86VET-RM

Part No CAT93C86VET-RM
Manufacturer ON Semiconductor
Catalog Memory
Description IC MICROWIRE 16KBIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Memory Interface Microwire
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1051275-CAT93C86VET-RM
Ultra Librarian 3D Model Ultra Librarian CAT93C86VET-RM CAD Model

Description

The CAT93C86VET-RM is a high-performance, 16-Kb Microwire Serial EEPROM from ON Semiconductor, a leading force in the semiconductor industry. This robust memory component is designed for a wide range of applications, from automotive to industrial controls, where reliable and durable non-volatile memory storage is essential.

Key Features

  • Memory Size: 16-Kbit (2048 x 8 or 1024 x 16)
  • Interface Type: Microwire Serial Interface
  • Operating Voltage: 1.8V to 5.5V, accommodating a broad range of applications and ensuring compatibility with both low- and high-voltage systems.
  • Operating Temperature Range: -40°C to +125°C, making it suitable for harsh environments and meeting the stringent requirements of automotive applications.
  • Packaging: The device comes in a TSSOP-8 package, which is known for its compact footprint and reliability in surface-mount technology (SMT) assembly processes.
  • Write Cycle Time: 5 ms write cycle time with auto-erase, enabling fast data storage and reducing system downtime.
  • Endurance: 1,000,000 program/erase cycles, ensuring a long operational lifespan and reliability for mission-critical applications.
  • Data Retention: 100 years, offering peace of mind for applications where long-term data integrity is paramount.

Applications

The CAT93C86VET-RM is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Telecommunications infrastructure

Why Choose CAT93C86VET-RM?

ON Semiconductor's CAT93C86VET-RM is the ideal choice for designers looking for a reliable EEPROM with a wide operating voltage range, robust temperature tolerance, and a compact package. Its endurance and data retention capabilities make it a smart investment for applications requiring long-term data storage without compromising on performance or reliability. Whether for automotive, industrial, or consumer electronics, the CAT93C86VET-RM stands out as a superior non-volatile memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess