EN
  • EN
  • DE

CAT9554AWI-GT2

Part No CAT9554AWI-GT2
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16SOIC  /  I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 24mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CAT9554
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CAT9554AWI-GT2DKR,ONSONSCAT9554AWI-GT2,CAT9554AWI-GT2CT,CAT9554AWIGT2,9554AWI-GT2,2156-CAT9554AWI-GT2-ONTR,CAT9554AWI-GT2TR
Standard Package 2,000
Win Source Part Number 1225697-CAT9554AWI-GT2
Ultra Librarian 3D Model Ultra Librarian CAT9554AWI-GT2 CAD Model

Description

ON Semiconductor CAT9554AWI-GT2

The CAT9554AWI-GT2 from ON Semiconductor is a sophisticated integrated circuit designed to enhance the efficiency and functionality of modern electronic systems. This high-performance device serves as an I/O expander, enabling the serial interface of microcontrollers to control multiple I/O pins. It is particularly useful in scenarios where there are insufficient I/O ports available on the microcontroller itself, thereby providing an effective solution to expand the number of I/O ports with minimal additional components.

Constructed with the latest technology, the CAT9554AWI-GT2 operates over an I2C bus, which allows for easy integration into existing designs. This interface supports not only standard but also fast I2C protocols, ensuring compatibility with a wide range of microcontrollers and processors. The device comes in a compact TSSOP-24 package, which is ideal for space-constrained applications where board real estate is at a premium.

The CAT9554AWI-GT2 offers 8 programmable I/O ports, which can be individually set to either input or output. This flexibility makes it an excellent choice for various applications, including but not limited to, LED control, keypad interfacing, and general-purpose I/O expansion. The ports can also be configured to generate interrupts, which allows for efficient system resource management by notifying the host microcontroller of a change in input status without the need for constant polling.

Built with robustness in mind, the CAT9554AWI-GT2 is designed to operate within a wide temperature range, making it suitable for industrial applications. Its high noise immunity and low power consumption are critical features that contribute to the reliability and energy efficiency of the systems it is used in.

In summary, the CAT9554AWI-GT2 from ON Semiconductor is a versatile and reliable I/O expander, perfect for designers looking to increase the I/O capabilities of their systems without significant redesign. Its easy integration, programmable I/O ports, and interrupt capabilities make it a valuable component in a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2653
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $2.0026
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess