EN
  • EN
  • DE
  • IT

CAT9554WI-G

Part No CAT9554WI-G
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC XPNDR 400KHZ I2C SMBUS 16SOIC / I/O Expander 8 I2C, SMBus 400 kHz 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr ON Semiconductor
Series CAT9554
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 914776-CAT9554WI-G
Ultra Librarian 3D Model Ultra Librarian CAT9554WI-G CAD Model

Description

ON Semiconductor CAT9554WI-G Product Overview

The CAT9554WI-G is a high-performance integrated circuit designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This device is a 16-bit I/O port expander with interrupt and hot insertion capabilities, making it an essential component in a wide range of applications that require additional I/O ports, such as industrial control, consumer electronics, and mobile devices.

Key Features

  • Extended I/O: The CAT9554WI-G expands the I/O capabilities of any microcontroller or processor by providing an additional 16 I/O ports, which can be configured as either inputs or outputs.
  • Interrupt Output: With its built-in interrupt output feature, the device can alert the host controller when an input state changes, enhancing system responsiveness and efficiency.
  • Hot Insertion: The hot insertion capability allows for the device to be added or removed without the need to power down the system, providing greater flexibility and reducing downtime during maintenance or upgrades.
  • High-Speed I2C Interface: The CAT9554WI-G communicates with the host controller via a fast I2C interface, supporting standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) modes.
  • Low Standby Current: It is designed for energy efficiency, with a low standby current that helps to minimize power consumption when the device is not actively switching I/O states.
  • Operating Voltage Range: The device operates over a wide voltage range from 2.3V to 5.5V, making it suitable for various power environments.

Applications

The versatility of the CAT9554WI-G allows it to be used in numerous applications. It is ideal for extending I/O capabilities in space-constrained systems, adding inputs for sensors or buttons, or providing additional outputs for LED indicators or other peripherals. Its robust design also makes it suitable for more demanding industrial settings where reliability and performance are critical.

Package and Quality

The CAT9554WI-G is offered in a compact, surface-mount TSSOP-24 package, which is RoHS compliant and designed for reflow soldering processes. ON Semiconductor's commitment to quality ensures that this product meets high standards for performance and reliability, backed by rigorous testing and quality control measures.

With its combination of features, the CAT9554WI-G from ON Semiconductor is a versatile and reliable solution for expanding I/O capabilities in a wide range of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC XPNDR 400KHZ I2C 35VBGA
Lowest to $2.0208
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.5300
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5071 $67.8195
105+ $1.2367 $129.8535
165+ $1.1978 $197.6370
225+ $1.1591 $260.7975
290+ $1.1202 $324.8580
390+ $1.0051 $391.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess