EN
  • EN
  • DE
  • IT

CAT9554YI-GT2

Part No CAT9554YI-GT2
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 24mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 121988-CAT9554YI-GT2
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian CAT9554YI-GT2 CAD Model

Description

Introducing the CAT9554YI-GT2 from ON Semiconductor

The CAT9554YI-GT2 is a state-of-the-art integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is part of ON Semiconductor's extensive portfolio of semiconductor solutions that cater to a vast range of electronic applications. The CAT9554YI-GT2 is specifically engineered to enhance the performance and functionality of your electronic designs.

Key Features

  • I/O Expander: The CAT9554YI-GT2 serves as an 8-bit I/O expander with an I2C interface, which allows for seamless integration with most microcontrollers, enhancing your system's I/O capabilities without necessitating a complete redesign.
  • Enhanced Control: With its built-in functionality, this device provides additional control options for your system, including input monitoring, output driving, polarity inversion, and interrupt generation, offering a versatile solution for managing more complex control tasks.
  • High Performance: The device is optimized for high-speed I2C interface up to 400 kHz, enabling quick communication and efficient system performance.
  • Low Power Consumption: Designed with power efficiency in mind, the CAT9554YI-GT2 is ideal for battery-operated and power-sensitive applications, ensuring minimal impact on your system's power budget.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 2.3V to 5.5V, making it suitable for various applications and system designs.
  • Robust Packaging: The device comes in a TSSOP-16 package, which is known for its compact footprint and reliability, allowing for efficient space utilization on PCBs.

Applications

The CAT9554YI-GT2 is an incredibly versatile component that can be utilized in a multitude of applications. It is particularly well-suited for:

  • Server motherboards
  • Industrial control systems
  • Automotive modules
  • Portable electronics
  • Medical devices

Whether you're developing sophisticated industrial controllers, designing next-generation automotive systems, or crafting the latest consumer electronics, the CAT9554YI-GT2 from ON Semiconductor is your go-to solution for expanding I/O capabilities with reliability and efficiency. Its robust feature set and flexible design make it an essential component for any application requiring additional I/Os or enhanced system control.

You May Also Be Interested in

Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.3063 $69.3693
25+ $5.1744 $129.3600
39+ $5.0127 $195.4953
54+ $4.8511 $261.9594
69+ $4.6893 $323.5617
93+ $4.2043 $390.9999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess