EN
  • EN
  • DE

CAV25320VE-GT3

Part No CAV25320VE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 32KBIT SPI 10MHZ 8SOIC  /  EEPROM Memory IC 32Kb (4K x 8) SPI 10 MHz 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAV25320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names ONSONSCAV25320VE-GT3,CAV25320VE-GT3-ND,CAV25320VE-GT3OSDKR,CAV25320VE-GT3OSCT,2156-CAV25320VE-GT3-OS,CAV25320VE-GT3OSTR
Standard Package 3,000
Win Source Part Number 1021685-CAV25320VE-GT3
Ultra Librarian 3D Model Ultra Librarian CAV25320VE-GT3 CAD Model

Description

Introducing the CAV25320VE-GT3 from ON Semiconductor

The CAV25320VE-GT3 is a cutting-edge product from ON Semiconductor, a renowned leader in energy-efficient innovations. This device is a testament to ON Semiconductor's commitment to providing advanced electronic components that meet the evolving needs of the technology sector. The CAV25320VE-GT3 is a versatile and reliable component suitable for a wide array of applications, making it a vital addition to any electronic system.

Key Features

  • High Performance: The CAV25320VE-GT3 is designed to deliver exceptional performance, ensuring that your electronic systems operate efficiently and reliably under various conditions.
  • Durability: Manufactured with high-quality materials, this product offers enhanced durability, making it capable of withstanding the rigors of daily use in industrial and commercial environments.
  • Energy Efficiency: In line with ON Semiconductor's commitment to energy conservation, the CAV25320VE-GT3 is engineered to minimize power consumption, thereby reducing the overall energy footprint of your systems.
  • Compact Design: The device is crafted with a compact form factor, which allows for seamless integration into space-constrained applications without sacrificing performance.

Applications

The versatility of the CAV25320VE-GT3 makes it an ideal choice for a multitude of applications, including:

  • Automotive systems
  • Power management solutions
  • Consumer electronics
  • Industrial control units
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor's CAV25320VE-GT3 is manufactured in state-of-the-art facilities, ensuring that each component meets the highest quality standards. The device undergoes rigorous testing to guarantee reliability and performance, giving customers peace of mind that they are investing in a product that will deliver consistent results over its lifespan.

Conclusion

Whether you are developing the next generation of automotive technology, designing power-efficient consumer electronics, or upgrading industrial machinery, the CAV25320VE-GT3 from ON Semiconductor is the component of choice for those who require the utmost in performance and reliability. Embrace the future of technology with ON Semiconductor's innovative solutions.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess