EN
  • EN
  • DE

CM1219-04SE

Part No CM1219-04SE
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor TVS Uni-Dir 6.1V 5-Pin SOT-553 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 242511-CM1219-04SE
Popularity Low
Supply and Demand Status Limited
Family Name CM1219-04
Introduction Date April 16, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CM1219-04SE CAD Model

Description

ON Semiconductor CM1219-04SE ESD Protection Device

The CM1219-04SE is a state-of-the-art ESD (Electrostatic Discharge) protection device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to safeguard high-speed data lines and I/O ports from ESD events that can cause irreversible damage to sensitive electronic components in a wide range of applications.

With its low clamping voltage and low capacitance, the CM1219-04SE is an ideal solution for protecting systems that require high signal integrity, such as USB interfaces, video lines, and other high-speed data communication ports. The device is capable of withstanding ESD strikes of ±15kV air discharge and ±8kV contact discharge, as defined by the IEC 61000-4-2 international standard, ensuring robust protection for critical circuitry.

The CM1219-04SE comes in a compact, lead-free, RoHS-compliant SOT-143 package, making it a space-saving option for modern electronic devices where board real estate is at a premium. It features four channels of ESD protection, allowing designers to protect multiple lines while minimizing component count and simplifying their designs.

Key features of the CM1219-04SE include:

  • Low dynamic resistance (Rdyn) which enhances the ESD protection efficiency.
  • Low loading capacitance (Cload) suitable for preserving signal integrity in high-speed applications.
  • Fast response time, ensuring quick protection once an ESD event is detected.
  • Multi-line protection in a single package, providing a cost-effective solution.

Applications for the CM1219-04SE are diverse, ranging from consumer electronics like smartphones and laptops to industrial controls, medical devices, and telecommunications equipment. Its robust design and high level of protection make it an essential component for designers looking to enhance the durability and reliability of their products against the common threat of ESD damage.

ON Semiconductor's commitment to quality and performance is evident in the CM1219-04SE, making it a smart choice for any application where ESD protection is a critical concern. By incorporating this device into their designs, engineers can ensure a higher level of protection for their products, leading to increased customer satisfaction and reduced warranty claims due to ESD-related failures.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3761 $66.8805
11+ $10.9748 $120.7228
17+ $10.6318 $180.7406
23+ $10.2887 $236.6401
30+ $9.9469 $298.4070
39+ $8.9178 $347.7942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess