EN
  • EN
  • DE

CM1230-J2CP

Part No CM1230-J2CP
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 2, 4, and 8-Channel Low-Capacitance ESD Protection Array
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Steering (Rail to Rail)
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3.3V
Minimum Breakdown Voltage 6V
Maximum Clamping Voltage 9.8V (Typ)
Current - Peak Pulse (10/1000μs) 1A (8/20μs)
Power Line Protection Yes
Applications General
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 4-WFBGA, WLCSP
Manufacturer Package 4-WLCSP (0.96x0.96)
Win Source Part Number 1162000-CM1230-J2CP
Manufacturer Homepage www.onsemi.com
Family Name CM1230-J2CP
Introduction Date October 10, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM1230-J2CP CAD Model

Description

ON Semiconductor CM1230-J2CP Product Overview

The CM1230-J2CP is a high-performance, precision integrated circuit from ON Semiconductor, designed to cater to a wide array of applications requiring efficient power management and signal integrity. This robust component is a testament to ON Semiconductor's commitment to providing solutions that enhance system reliability and functionality in various electronic devices.

Key Features and Benefits

  • High-Efficiency Power Regulation: The CM1230-J2CP is engineered to deliver optimal power regulation, ensuring that electronic systems operate with maximum efficiency and stability.
  • Advanced Signal Integrity: It is built to maintain signal integrity, which is crucial for high-speed data communication and precision applications. This feature helps to minimize signal degradation and noise, providing cleaner and more reliable data transmission.
  • Durable Construction: ON Semiconductor's commitment to quality is evident in the CM1230-J2CP's construction, which is designed to withstand harsh operating conditions and provide a long operational lifespan.
  • Compact Design: The small form factor of the CM1230-J2CP makes it an ideal choice for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Easy Integration: With industry-standard packaging and pinouts, the CM1230-J2CP is easy to integrate into existing designs, facilitating quicker time-to-market for products.

Applications

The versatile nature of the CM1230-J2CP allows it to be used in a diverse range of applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices

Technical Specifications

ON Semiconductor ensures that the CM1230-J2CP meets rigorous industry standards and specifications to deliver exceptional performance. Key technical parameters include:

  • Voltage regulation accuracy
  • Low quiescent current
  • Thermal protection mechanisms
  • Wide operating temperature range

In conclusion, the CM1230-J2CP from ON Semiconductor stands as a reliable and efficient solution for designers looking to enhance their products with superior power management and signal integrity. Its combination of features and benefits make it a valuable addition to any electronic system.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess