EN
  • EN
  • DE

CM1235-08DE

Part No CM1235-08DE
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 9.2VC 16WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 8
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 9.2V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-WDFN (4x1.7)
Win Source Part Number 050347-CM1235-08DE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1235-08DE CAD Model

Description

Introducing the CM1235-08DE ESD Protection Device

The CM1235-08DE is a state-of-the-art ESD (Electrostatic Discharge) protection device designed and manufactured by ON Semiconductor, a leader in the field of semiconductor components. This robust component is engineered to safeguard high-speed data lines and I/O ports from the destructive forces of ESD, making it an essential addition to any sensitive electronic application.

Key Features

  • Optimal Protection: The CM1235-08DE offers eight channels of low-capacitance rail-to-rail ESD protection, which is compliant with the IEC61000-4-2 Level 4 standard. This ensures that your electronic devices are shielded against ESD pulses of up to ±15kV contact discharge, providing peace of mind for both manufacturers and end-users.
  • Low Capacitance: With a capacitance of only 0.6pF per channel, this device guarantees minimal signal distortion, making it ideal for protecting high-speed data lines such as USB 2.0, HDMI, and Gigabit Ethernet without compromising signal integrity.
  • Compact Package: The CM1235-08DE is available in a space-saving, lead-free, RoHS-compliant, 16-pin UDFN package. Its compact footprint allows for seamless integration into modern, miniaturized electronic systems.
  • Wide Operating Range: This ESD protector operates over a broad temperature range, from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications

The versatile nature of the CM1235-08DE makes it suitable for a wide array of applications, including:

  • Portable Electronics
  • Consumer Electronics
  • Computer Peripherals
  • Networking Equipment
  • Telecommunication Systems

Why Choose the CM1235-08DE?

ON Semiconductor's commitment to quality and performance is embodied in the CM1235-08DE. By integrating this ESD protector into your design, you not only enhance the durability and longevity of your product but also maintain signal fidelity across high-speed interfaces. Whether you're developing the latest consumer gadget or industrial-grade equipment, the CM1235-08DE provides the protection your application needs without compromising on performance or space.

With its combination of advanced features and reliable protection, the CM1235-08DE from ON Semiconductor is the go-to choice for designers looking to fortify their electronic products against the common yet potentially catastrophic events of electrostatic discharge.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0266 $57.8550
5,295+ $0.0219 $115.9605
8,200+ $0.0212 $173.8400
11,300+ $0.0205 $231.6500
14,535+ $0.0199 $289.2465
19,485+ $0.0178 $346.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess