EN
  • EN
  • DE

CM1242-07CP

Part No CM1242-07CP
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.8VC 2WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 9.8V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 2-WLCSP (0.6x0.3)
Win Source Part Number 013183-CM1242-07CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1242-07CP CAD Model

Description

The CM1242-07CP from ON Semiconductor is a cutting-edge ESD protection device, meticulously engineered to safeguard high-speed data lines and other sensitive circuits from the potentially devastating effects of Electrostatic Discharge (ESD). This robust component is an essential addition to any design where signal integrity and electronic protection are paramount.

Key Features

  • Multi-Channel Protection: The CM1242-07CP offers seven channels of ESD protection, ensuring comprehensive coverage for multiple lines within a single package.
  • Low Capacitance: With a low loading capacitance of just 0.8pF typical per I/O, this device is ideal for protecting high-speed data lines without compromising signal quality.
  • High ESD Protection: It is capable of withstanding ESD events up to ±15kV contact discharge and ±30kV air discharge, as per the IEC 61000-4-2 standard, providing robust protection for your sensitive electronics.
  • Low Clamping Voltage: The device features a low clamping voltage, which ensures that the protected components are exposed to minimal stress during ESD events.
  • Lead-Free and RoHS Compliant: The CM1242-07CP is designed with environmental considerations in mind, meeting lead-free and RoHS compliance requirements.

Applications

The CM1242-07CP is versatile and can be used in a wide array of applications, including:

  • USB 2.0 Power and Data Line Protection
  • Portable Electronics
  • Mobile Handsets
  • Notebook Computers
  • Digital Cameras and Video Equipment

Package and Quality

Encased in a compact SOT-23-6 package, the CM1242-07CP is designed for efficient use of board space, making it suitable for space-constrained applications. ON Semiconductor's commitment to quality ensures that each device is manufactured to the highest standards, providing reliable protection when it matters most.

With its combination of high-performance ESD protection, low capacitance, and multi-channel coverage, the CM1242-07CP from ON Semiconductor is an ideal choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1633 $57.9715
865+ $0.1341 $115.9965
1,335+ $0.1298 $173.2830
1,840+ $0.1257 $231.2880
2,380+ $0.1215 $289.1700
3,185+ $0.1090 $347.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess