EN
  • EN
  • DE

CM1242-33CP

Part No CM1242-33CP
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 8.6VC 2WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 8.6V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 2-WLCSP (0.6x0.3)
Win Source Part Number 013184-CM1242-33CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1242-33CP CAD Model

Description

The CM1242-33CP is a robust ESD protection device designed by ON Semiconductor, a leading provider in the semiconductor industry. This product is engineered to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) that can cause irreversible damage to electronic components.

Key Features

  • ESD Protection: The CM1242-33CP offers excellent ESD protection exceeding the IEC 61000-4-2 standard (Level 4), which means it can withstand ESD events of up to ±15kV (air discharge) and ±8kV (contact discharge).
  • Low Capacitance: With a low loading capacitance of typically 0.8pF, this device is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • Low Leakage Current: It ensures minimal power loss with a leakage current of less than 1µA, which is crucial for battery-powered devices.
  • Multiple Channel Integration: The CM1242-33CP incorporates multiple ESD protection channels, making it a versatile solution for various applications.
  • Small Package Size: The device comes in a compact SOT-23-6 package, optimizing board space and making it suitable for space-constrained applications.

Applications

The CM1242-33CP is widely used in protecting electronic circuits found in a variety of applications, including:

  • USB 2.0 Power and Data Lines
  • Mobile Phones and Portable Devices
  • Digital Cameras and Audio Devices
  • Notebook Computers
  • Other High-Speed Data Interfaces

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products, and the CM1242-33CP is no exception. It undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust this ESD protection device to provide long-lasting protection for their sensitive electronic components.

Conclusion

The CM1242-33CP from ON Semiconductor is a compact, high-performance ESD protection solution that offers reliability and protection for a wide range of electronic applications. Its low capacitance, multi-channel integration, and adherence to stringent industry standards make it an essential component for any design requiring robust ESD protection.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3310 $233.1700
90+ $3.2201 $289.8090
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess