EN
  • EN
  • DE

CM1293A-04SO

Part No CM1293A-04SO
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 9.9VC SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3.3V
Max Clamping Voltage 9.9V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Line Protection Yes
Applications Automotive
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 013187-CM1293A-04SO
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM1293A-04SO CAD Model

Description

ON Semiconductor CM1293A-04SO Product Overview

The CM1293A-04SO is a state-of-the-art transient voltage suppression (TVS) diode array from ON Semiconductor, designed with the purpose of providing superior protection for electronic devices against electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is specifically engineered to safeguard sensitive circuitry in a wide range of applications, including mobile phones, notebooks, and other portable electronics where space is at a premium and protection is essential.

Key Features of CM1293A-04SO

  • ESD Protection: The CM1293A-04SO offers excellent protection against ESD, exceeding the IEC 61000-4-2 standard (Level 4), and can withstand ESD events up to ±20kV (air discharge) and ±15kV (contact discharge).
  • Low Clamping Voltage: With a low dynamic resistance, this device ensures a low clamping voltage during transient events, thereby reducing the stress on the protected circuit.
  • Low Capacitance: Featuring a low loading capacitance of typically 0.8pF per I/O, the CM1293A-04SO is ideal for protecting high-speed data lines without significant signal attenuation.
  • Multiple Channel Protection: This component integrates four channels of protection in a single SO-8 package, making it highly efficient for designs where board space is limited.
  • Flow-Through Design: The layout of the CM1293A-04SO facilitates a flow-through design that simplifies PCB layout and enhances signal integrity.

Applications

The CM1293A-04SO is versatile and can be used in a variety of applications where ESD protection is critical. Some of these applications include:

  • USB 2.0 Power and Data Line Protection
  • HDMI 1.3, 1.4 and DisplayPort Interface Protection
  • Portable Electronics (Smartphones, Tablets, Laptops)
  • Digital Cameras and Audio Devices
  • Set-Top Boxes and Digital TVs

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The CM1293A-04SO is no exception, being manufactured in ISO/TS16949 certified facilities, ensuring that each device meets the highest quality standards. The product's robustness and ability to withstand harsh environments make it an excellent choice for protecting sensitive electronics against transient voltages and ensuring the longevity of consumer and industrial devices.

With its combination of features, the CM1293A-04SO from ON Semiconductor is an essential component for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0470 $50.0550
2,600+ $0.0385 $100.1000
4,025+ $0.0373 $150.1325
5,545+ $0.0361 $200.1745
7,165+ $0.0349 $250.0585
9,585+ $0.0313 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,800 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess