EN
  • EN
  • DE

CM1410-03CP

Part No CM1410-03CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description High Performance ESD Protection Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer ON Semiconductor
Win Source Part Number 242528-CM1410-03CP
Popularity Low
Supply and Demand Status Balance
Family Name CM1410
Introduction Date October 10, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CM1410-03CP CAD Model

Description

ON Semiconductor CM1410-03CP Product Overview

The CM1410-03CP is a cutting-edge ESD protection device from ON Semiconductor, designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This component is a perfect solution for modern electronics that require reliable protection without compromising signal integrity or performance.

Key Features

  • ESD Protection: The CM1410-03CP offers excellent ESD protection exceeding the IEC 61000-4-2 (Level 4) standard, safeguarding sensitive circuitry from static discharges up to ±15kV (air) and ±8kV (contact).
  • Low Capacitance: With an ultra-low channel input capacitance of just 0.6pF typical, this device is ideal for protecting high-speed data lines without distorting the signal.
  • Array Configuration: This device features a 3-channel common mode filter array, making it suitable for USB 2.0, HDMI, and other high-speed serial interfaces that require multiple lines of defense.
  • Compact Package: Housed in a space-saving SOT-23-6 package, the CM1410-03CP is designed for space-constrained applications while offering robust protection.

Applications

The CM1410-03CP is versatile and can be used in a variety of applications where data line protection is critical. It is commonly found in:

  • Portable Electronics
  • Smartphones and Tablets
  • Digital Cameras and Video Recorders
  • USB Interfaces and Peripherals
  • High-Speed Data Ports

Performance and Quality

ON Semiconductor is known for its commitment to quality and performance, and the CM1410-03CP is no exception. It has been rigorously tested to ensure it meets the highest standards of reliability and functionality. This product is designed not only to protect against ESD but also to minimize the impact on signal integrity, making it an excellent choice for designers looking to enhance the durability of their high-speed digital interfaces.

Conclusion

The CM1410-03CP from ON Semiconductor represents a blend of performance, protection, and practicality. Its low capacitance, multi-channel protection, and compact form factor make it an indispensable component for any design requiring robust ESD protection for high-speed data lines. With this device, engineers can ensure their products are resilient against transient voltage events while maintaining signal clarity and integrity.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3604 $59.0100
60+ $1.9367 $116.2020
93+ $1.8762 $174.4866
128+ $1.8157 $232.4096
165+ $1.7551 $289.5915
221+ $1.5736 $347.7656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess