EN
  • EN
  • DE

CM1422-03CP

Part No CM1422-03CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/15PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 120MHz (Cutoff)
Attenuation Value 30dB @ 1GHz to 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.157" L x 0.057" W (4.00mm x 1.46mm)
Height 0.026" (0.65mm)
Win Source Part Number 013189-CM1422-03CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1422-03CP CAD Model

Description

ON Semiconductor CM1422-03CP - EMI Filtering and ESD Protection

The CM1422-03CP is a robust EMI filtering and ESD protection device designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically engineered to safeguard high-speed data lines from harmful interference and electrostatic discharge, which are common in today's compact and high-performance electronic devices.

Key Features:

  • Integrated EMI Filtering: The CM1422-03CP comes with built-in EMI filtering components that help in reducing the electromagnetic interference, ensuring the integrity of the high-speed signals.
  • ESD Protection: It offers excellent electrostatic discharge (ESD) protection for sensitive electronics, meeting the IEC61000-4-2 standard (Level 4).
  • Low Channel Capacitance: The device features a low channel input capacitance, making it suitable for protecting high-speed data lines without compromising signal integrity.
  • Array Configuration: This component is designed in an array configuration, providing three channels of EMI and ESD protection, which makes it ideal for protecting multiple data lines with a single device.
  • Small Package Size: The CM1422-03CP is available in a compact package, which is perfect for space-constrained applications.

Applications:

The CM1422-03CP is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Portable Electronics
  • USB Interfaces
  • Computer Peripherals
  • MP3 Players

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The CM1422-03CP is no exception and is manufactured to offer reliable performance over its operational life. Its robust design ensures that it can withstand the rigors of everyday use in various electronic devices.

Conclusion:

The ON Semiconductor CM1422-03CP is an essential component for designers looking to enhance the EMI filtering and ESD protection of their high-speed data interfaces. Its compact size, integrated features, and high level of protection make it an ideal choice for maintaining the performance and longevity of electronic systems.

You May Also Be Interested in

Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess