EN
  • EN
  • DE

CM1430-04DE

Part No CM1430-04DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/8.5PF SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Features RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 100Ohms, C = 8.5pF 8-WFDFN Exposed Pad
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Family Name CM1430
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915556-CM1430-04DE
Ultra Librarian 3D Model Ultra Librarian CM1430-04DE CAD Model

Description

Introducing the CM1430-04DE ESD Protection Array from ON Semiconductor

The CM1430-04DE is a cutting-edge ESD protection device designed by ON Semiconductor, a leader in the semiconductor industry known for its innovative and reliable products. This device is specifically tailored to safeguard high-speed data lines and other vulnerable circuits from the detrimental effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage-induced transient events.

Key Features

  • Advanced ESD Protection: The CM1430-04DE offers robust protection for sensitive electronic components, meeting IEC61000-4-2 Level 4 standards for ESD, ensuring that your devices can withstand electrostatic discharges of up to ±15kV (air) and ±8kV (contact).
  • Low Capacitance Design: With a low loading capacitance of just 3.5pF per channel, this device is ideal for preserving signal integrity in high-speed applications, making it perfect for USB 2.0, IEEE 1394, and other serial and parallel port interfaces.
  • Multiple Channel Integration: The CM1430-04DE integrates four channels of ESD protection, providing a compact and efficient solution for protecting multiple data lines while minimizing PCB space requirements.
  • Flow-Through Layout: The flow-through design simplifies PCB layout by allowing the signal lines to pass directly through the ESD device, which can help to reduce signal distortions and improve overall performance.

Applications

The CM1430-04DE is versatile and can be used in a wide array of applications where ESD protection is critical. It is particularly well-suited for:

  • Portable electronics such as smartphones, tablets, and laptops
  • Peripheral interfaces like USB ports, HDMI connections, and audio jacks
  • Communication systems that require high-speed data integrity
  • Consumer electronics that demand robust protection in compact form factors

ON Semiconductor's commitment to quality ensures that the CM1430-04DE not only meets but exceeds industry standards for ESD protection. By integrating this device into your design, you can enhance the durability and reliability of your electronic products, protecting them against the unforeseen events that can cause costly damage and downtime.

Choose the CM1430-04DE for state-of-the-art protection and peace of mind in your electronic applications.

You May Also Be Interested in

Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 68 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess