EN
  • EN
  • DE

CM1443-04CP

Part No CM1443-04CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/8.5PF SMD / 4-Channel EMI Filter Array with ESD Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 220MHz (Cutoff)
Resistance - Channel (Ohms) 100
Values R = 100Ohms, C = 8.5pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Style SMD
Manufacturer Package 10-WFBGA, WLCSP
Dimension 0.061" L x 0.041" W (1.56mm x 1.05mm)
Height 0.027" (0.69mm)
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800827-CM1443-04CP
Ultra Librarian 3D Model Ultra Librarian CM1443-04CP CAD Model

Description

The CM1443-04CP from ON Semiconductor is a state-of-the-art ESD protection device, specifically designed to safeguard high-speed data lines from damaging electrostatic discharge (ESD) events. This component is a perfect choice for applications where space is at a premium and high-performance ESD protection is a must.

Key Features

  • Low Capacitance: The CM1443-04CP offers ultra-low capacitance, typically just 0.7pF per I/O, which is essential for maintaining signal integrity in high-speed data applications.
  • ESD Protection: It provides robust ESD protection to ±15kV contact discharge, as per the IEC61000-4-2 standard, ensuring devices are shielded against common electrostatic threats.
  • Multi-Line Protection: This device features four channels of ESD protection, making it an efficient solution for protecting multiple data lines with a single component.
  • Small Package: The component comes in a compact SC-70 package, which is ideal for space-constrained applications without compromising on performance.

Applications

The CM1443-04CP is highly versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • USB 2.0 and 3.0 Ports
  • HDMI 1.3 and 1.4 Ports
  • Digital Visual Interface (DVI) Ports
  • Mobile Handsets
  • Notebook Computers
  • Portable Electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CM1443-04CP is no exception. It is manufactured to the highest standards to ensure reliable protection against ESD and to maintain the integrity of high-speed signals.

Conclusion

The CM1443-04CP is a powerful solution for designers looking to enhance the ESD resilience of their high-speed data interfaces. With its low capacitance, multi-line protection, and compact form factor, this ESD protection device from ON Semiconductor is an excellent choice for a wide array of electronic products.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess