EN
  • EN
  • DE

LT1962EMS8-1.5#TRPBF

Part No LT1962EMS8-1.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.3A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.43V @ 300mA
Output Current 300mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.27V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 130848-LT1962EMS8-1.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1962EMS8-1.5#TRPBF CAD Model

Description

The LT1962EMS8-1.5#TRPBF is a high-performance, low dropout linear regulator (LDO) designed and manufactured by Linear Technology, an industry leader in high-performance analog integrated circuits. This LDO regulator offers an ideal solution for battery-powered applications where low noise and low quiescent current are essential for optimal performance.

Featuring a fixed output voltage of 1.5V, the LT1962 series is engineered to deliver up to 300mA of continuous output current with a low dropout voltage of only 250mV at full load. This makes it particularly suitable for applications where efficiency is a critical factor, and the input supply voltage is relatively close to the output voltage.

The LT1962EMS8-1.5#TRPBF is designed to maintain a low noise profile, with an output noise as low as 20µV RMS over a 10Hz to 100kHz bandwidth, which is especially beneficial for sensitive RF and precision analog circuits. Additionally, the device features a very low quiescent current of 30µA, which helps to extend battery life in portable applications.

This LDO regulator is provided in an MSOP-8 package, offering a compact footprint suitable for space-constrained applications. It is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a broad range of temperature conditions.

Key features of the LT1962EMS8-1.5#TRPBF include:

  • Stable with 3.3µF to 10µF output capacitor
  • Low dropout voltage: 250mV typical at full load
  • Low quiescent current: 30µA
  • Low noise: 20µV RMS (10Hz to 100kHz)
  • No protection diodes needed
  • Fixed output voltage: 1.5V
  • Adjustable output from 1.2V to 20V
  • Overcurrent and overtemperature protected
  • Lead-free and RoHS compliant

With its robust feature set, the LT1962EMS8-1.5#TRPBF is an excellent choice for high-end portable devices, wireless and telecommunications equipment, and other noise-sensitive applications that require a reliable and efficient power supply.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8821 $62.1747
16+ $7.2880 $116.6080
25+ $7.0602 $176.5050
34+ $6.8324 $232.3016
44+ $6.6047 $290.6068
59+ $5.9215 $349.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess