EN
  • EN
  • DE

CM1457-04CP

Part No CM1457-04CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 70NH/12.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Low Pass
Filter Order 5th
Technology LC (Pi)
Number of Channels 4
Center / Cutoff Frequency 300MHz (Cutoff)
Attenuation Value -35dB @ 800MHz ~ 2.7GHz
Resistance - Channel (Ohms) 45
Current 15 mA
Values L = 70nH (Total), C = 12.5pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case 10-WFBGA, WLCSP
Size / Dimension 0.066" L x 0.041" W (1.67mm x 1.05mm)
Height 0.027" (0.69mm)
Base Product Number CM1457
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 579325-CM1457-04CP
Ultra Librarian 3D Model Ultra Librarian CM1457-04CP CAD Model

Description

The CM1457-04CP from ON Semiconductor is a robust ESD protection device designed to shield sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This high-performance component is a must-have for safeguarding high-speed data lines and signal lines in various applications, including mobile phones, portable electronics, and computer interfaces.

Key Features

  • ESD Protection: The CM1457-04CP is capable of withstanding ESD events up to ±15kV contact discharge and ±30kV air discharge, as per the IEC 61000-4-2 standard, providing exceptional protection for your electronic devices.
  • Low Capacitance: With a low input capacitance of typically 0.6 pF, this device ensures minimal signal distortion, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Multi-Line Protection: This component is designed to protect up to four lines, making it a compact and efficient solution for safeguarding multiple pathways simultaneously.
  • Low Clamping Voltage: The CM1457-04CP offers a low clamping voltage, which enhances the protection level for sensitive circuits by limiting the voltage spike during a transient event.

Applications

The versatility of the CM1457-04CP makes it suitable for a wide range of applications, including but not limited to:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) applications
  • Mobile handsets and smartphones
  • Portable electronic devices
  • Notebook and desktop computers

Package and Quality

The CM1457-04CP is offered in a compact, lead-free, RoHS-compliant package, ensuring environmental sustainability while providing a space-saving footprint for PCB design. ON Semiconductor's commitment to quality ensures that each device meets the highest industry standards for reliability and performance.

Conclusion

In summary, the CM1457-04CP from ON Semiconductor is an outstanding solution for designers looking to enhance the ESD resilience of their electronic products. Its low capacitance, multi-line protection, and low clamping voltage make it an excellent choice for a variety of high-speed data and signal line applications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2993 $50.8810
410+ $0.2456 $100.6960
635+ $0.2379 $151.0665
870+ $0.2303 $200.3610
1,125+ $0.2226 $250.4250
1,505+ $0.1996 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,800 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess