EN
  • EN
  • DE

CM1457-06CP

Part No CM1457-06CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description Praetorian III® 4, 6, 8-Channel EMI Filter Array with ESD Protection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Low Pass
Filter Order 5th
Technology LC (Pi)
Number of Channels 6
Center / Cutoff Frequency 300MHz (Cutoff)
Attenuation Value -35dB @ 800MHz ~ 2.7GHz
Resistance - Channel (Ohms) 45
Current 15mA
Values L = 70nH (Total), C = 12.5pF (Total)
ESD Protection Yes
Operating Temperature Range -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting SMD
Package 15-WFBGA, WLCSP
Size 0.097" L x 0.041" W (2.47mm x 1.05mm)
Height 0.027" (0.69mm)
Win Source Part Number 1162014-CM1457-06CP
Manufacturer Homepage www.onsemi.com
Family Name CM1457
Introduction Date May 14, 2010
ECCN EAR99
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1457-06CP CAD Model

Description

The CM1457-06CP from ON Semiconductor is a state-of-the-art EMI filter array with integrated ESD protection, designed to provide a comprehensive solution for signal integrity and protection in electronic devices. This component is specifically engineered to meet the rigorous demands of high-speed data interfaces while ensuring the longevity and reliability of the applications it serves.

Key Features

  • Integrated ESD Protection: The CM1457-06CP comes with built-in Electrostatic Discharge (ESD) protection, safeguarding sensitive circuitry from the potentially damaging effects of electrical surges and spikes. This feature complies with the IEC61000-4-2 Level 4 standard, offering robust protection for your devices.
  • EMI Filtering Capabilities: With its excellent Electromagnetic Interference (EMI) filtering performance, this product effectively minimizes noise and interference in signal lines, ensuring clear and stable operation of high-speed data interfaces.
  • Compact Design: The compact package design of the CM1457-06CP allows for efficient use of PCB space, making it an ideal choice for space-constrained applications without compromising on performance.
  • Low Pass Filter Architecture: The low pass filter design of this component provides superior signal integrity, which is crucial for maintaining the quality of high-speed data transmission.
  • Wide Operating Range: This product is designed to operate over a broad range of conditions, making it suitable for a diverse set of applications in various environments.

Applications

The CM1457-06CP is versatile and can be implemented in a variety of applications, including:

  • Mobile and Portable Devices
  • Computing Platforms
  • High-Speed Data Lines
  • USB Interfaces
  • Multimedia Equipment

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the CM1457-06CP is no exception. Manufactured to the highest standards, this product ensures both performance and durability, making it a reliable choice for designers and engineers looking to enhance their electronic designs with superior EMI filtering and ESD protection.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess