EN
  • EN
  • DE

CM1460-06DE

Part No CM1460-06DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 17NH/15PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 6
Attenuation Value 30dB @ 800MHz to 2.7GHz
Current 30mA
Values L = 17nH, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.118" L x 0.053" W (3.00mm x 1.35mm)
Height 0.031" (0.79mm)
Win Source Part Number 1029542-CM1460-06DE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1460-06DE CAD Model

Description

The CM1460-06DE from ON Semiconductor is a state-of-the-art ESD (Electrostatic Discharge) suppressor designed to provide robust protection for electronic devices against electrostatic discharges and other transient voltage events. This component is an essential safeguard for maintaining the integrity and reliability of sensitive circuits in a wide range of applications.

Key Features

  • ESD Protection: The CM1460-06DE offers excellent ESD protection, meeting IEC61000-4-2 Level 4 standards, which ensures that devices are shielded from electrostatic events up to 8 kV (contact discharge) and 15 kV (air discharge).
  • Low Clamping Voltage: This device provides a low clamping voltage, which is crucial for protecting sensitive components from voltage spikes that could potentially cause damage.
  • Low Leakage Current: With its low leakage current, the CM1460-06DE ensures minimal power loss, making it ideal for battery-powered applications where power efficiency is paramount.
  • Small Form Factor: The suppressor comes in a compact package, making it suitable for space-constrained designs without compromising on performance.
  • Multiple Channel Protection: It features six channels of protection, making it versatile for protecting multiple data lines with a single component.

Applications

The CM1460-06DE is widely used in various applications, including but not limited to:

  • Portable Electronics
  • Smartphones and Tablets
  • Personal Computers and Peripherals
  • USB Interfaces and Digital Cameras
  • MP3 Players

Technical Specifications

The CM1460-06DE is characterized by its robust technical specifications, which include:

  • Package/Case: 10-UDFN
  • Number of Channels: 6
  • Working Voltage: 5 V
  • Clamping Voltage: Low
  • ESD Protection Voltage: ±8 kV (Contact), ±15 kV (Air)

With its combination of high-level ESD protection, low clamping voltage, and multi-channel integration, the ON Semiconductor CM1460-06DE is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2240 $58.2400
630+ $0.1838 $115.7940
975+ $0.1781 $173.6475
1,345+ $0.1723 $231.7435
1,735+ $0.1666 $289.0510
2,325+ $0.1494 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess