EN
  • EN
  • DE

CM3202-00DE

Part No CM3202-00DE
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONVERTER DDR DDR2 WDFN8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, DDR
Voltage - Input 3.1 V to 3.6 V
Number of Outputs 2
Output Voltage 1.7 V to 2.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-WDFN (3x3)
Win Source Part Number 202637-CM3202-00DE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM3202-00DE CAD Model

Description

The ON Semiconductor CM3202-00DE is a state-of-the-art ESD protection device, meticulously designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact, robust component is an essential addition to any electronic system that requires reliable protection for sensitive circuits.

Key Features

  • High-Speed Data Line Protection: The CM3202-00DE is optimized for high-speed applications, ensuring minimal signal degradation on data lines that require fast transmission rates.
  • Low Capacitance: With its low loading capacitance, this device is ideal for preserving signal integrity, making it suitable for use in USB 2.0, HDMI, and other high-speed interfaces.
  • ESD Protection: It offers excellent ESD protection, meeting the IEC61000-4-2 standard, and can withstand ESD events of ±12kV (contact discharge), ensuring the safety and longevity of electronic components.
  • Low Clamping Voltage: The device's low clamping voltage ensures that any transient voltages are effectively clamped, reducing the risk of damage to the protected circuit.
  • Compact Form Factor: The small package design allows for easy integration into existing PCB layouts without requiring significant space, making it ideal for portable and space-constrained applications.

Applications

The CM3202-00DE is versatile enough to be used in a wide range of applications. It is particularly well-suited for:

  • Smartphones, Tablets, and Portable Electronics
  • USB Hubs, Peripherals, and Chargers
  • High-Speed Data Line Ports
  • Multimedia Devices and Set-Top Boxes
  • Notebooks and Desktop Computers

Product Specifications

Parameter Value Package SOT-23 Mounting Type Surface Mount Working Voltage 5V Number of Channels 2 Capacitance Low

In conclusion, the ON Semiconductor CM3202-00DE is a powerful solution for protecting high-speed data lines from ESD and other transient voltage events. Its combination of low capacitance, high ESD protection, and compact size makes it an ideal choice for designers looking to enhance the reliability and durability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,077 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess