EN
  • EN
  • DE

CM6200

Part No CM6200
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 25, 2.2k
Values R = 25 Ohms, 2.2 kOhms, C = 830pF, 1250pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.047" L x 0.047" W (1.20mm x 1.20mm)
Height 0.025" (0.64mm)
Win Source Part Number 1029576-CM6200
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CM6200 CAD Model

Description

ON Semiconductor CM6200 - Advanced Power Factor Correction Controller

The CM6200 is a cutting-edge power factor correction (PFC) controller developed by ON Semiconductor, designed to offer high-efficiency power conversion for a broad range of applications. This innovative component is engineered to facilitate the creation of power supplies that meet stringent energy-saving standards while maintaining a high power factor and low Total Harmonic Distortion (THD).

With its integrated features, the CM6200 enhances the performance of AC-DC power supplies used in consumer electronics, office equipment, industrial systems, and lighting applications. It is particularly suitable for systems that require a power factor close to unity, ensuring that energy is used optimally.

Key Features:

  • Continuous Conduction Mode (CCM) PFC Control: The CM6200 operates in Continuous Conduction Mode, making it ideal for applications that demand high power levels, which is essential for maintaining efficiency in high-power systems.
  • Low THD: It significantly reduces Total Harmonic Distortion, which is crucial for compliance with international power quality regulations.
  • High Power Factor: The device is designed to achieve a high power factor, minimizing reactive power and thereby reducing energy waste.
  • Versatility: It can be used in a wide voltage range, making it versatile for various global power standards.
  • Protection Features: The CM6200 includes a range of protection features such as over-voltage, under-voltage, over-current, and over-temperature protections, ensuring the longevity and reliability of the end application.

Applications:

  • High-efficiency AC-DC power supplies
  • Consumer electronics
  • Office equipment
  • Industrial systems
  • Lighting systems

The CM6200 is available in a compact package, which allows for a reduced footprint on the PCB, and is supported by ON Semiconductor's technical documentation and design resources. This enables designers to accelerate the development cycle and bring high-performance, energy-efficient power supplies to market more quickly.

Overall, the CM6200 from ON Semiconductor represents a smart choice for manufacturers looking to enhance the energy efficiency of their products without compromising on performance or reliability.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2240 $58.2400
630+ $0.1838 $115.7940
975+ $0.1781 $173.6475
1,345+ $0.1723 $231.7435
1,735+ $0.1666 $289.0510
2,325+ $0.1494 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess