EN
  • EN
  • DE

MPC507AG

Part No MPC507AG
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024183-MPC507AG
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPC507AG CAD Model

Description

The MPC507AG is a high-precision analog multiplexer from the reputable semiconductor manufacturer, Texas Instruments. This component is designed to provide exceptional accuracy and reliability in switching analog signals in data acquisition systems, test equipment, and various other applications that require high-precision signal processing.

Key Features

  • High Accuracy: The MPC507AG offers excellent accuracy with very low charge injection and low on-resistance, ensuring minimal signal distortion during the multiplexing process.
  • Dual 8-Channel Configuration: It features a dual 8-channel configuration, which allows users to select between 16 different analog inputs using digital control signals.
  • Low Crosstalk and Off-Isolation: Crosstalk and off-isolation are minimized, which is critical for maintaining the integrity of the analog signals being processed.
  • Bidirectional Signal Handling: The device can handle bidirectional signals, making it versatile in both data acquisition and output multiplexing applications.
  • Single-Supply Operation: The MPC507AG can operate from a single supply ranging from +15V to +18V, simplifying power supply design.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal overlap and potential damage to the device or the signals.

Applications

The MPC507AG is ideal for a wide range of applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Process Control Systems
  • Instrumentation
  • Medical Equipment

Reliability and Support

As with all Texas Instruments products, the MPC507AG is built to high standards of quality and reliability. Additionally, TI provides comprehensive technical support and documentation, ensuring that designers and engineers can integrate this multiplexer into their systems with confidence and ease.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess