EN
  • EN
  • DE

CPH3106-TL

Part No CPH3106-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 12V 3A CPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 165mV @ 30mA, 1.5A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 500mA, 2V
Maximum Power Dissipation 900mW
Frequency - Transition 280MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CPH
Win Source Part Number 202742-CPH3106-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3106-TL CAD Model

Description

ON Semiconductor's CPH3106-TL is a cutting-edge power MOSFET designed to meet the rigorous demands of modern electronic applications. This high-performance component is crafted to deliver superior switching performance and energy efficiency, making it an ideal choice for a wide range of power management tasks.

Key Features

  • Low On-Resistance: The CPH3106-TL boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency.
  • High-Speed Switching: Engineered for fast switching speeds, this MOSFET is capable of handling high-frequency operations with ease, reducing switching losses and improving performance.
  • Small Footprint: The compact design of the CPH3106-TL allows for efficient use of PCB space, making it suitable for space-constrained applications.
  • Robust Thermal Performance: With excellent thermal characteristics, this device can operate reliably even under high temperature conditions, ensuring long-term stability and operation.

Applications

The versatility of the CPH3106-TL MOSFET makes it a perfect fit for various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions
  • Computing and server power systems

Quality and Reliability

ON Semiconductor is committed to delivering products that adhere to the highest standards of quality and reliability. The CPH3106-TL MOSFET is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and commercial applications.

Environmental Compliance

In alignment with global environmental standards, the CPH3106-TL is designed with sustainability in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for eco-friendly electronic designs.

With its blend of efficiency, reliability, and environmental consciousness, the CPH3106-TL from ON Semiconductor represents a smart choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9822 $59.6440
48+ $2.4474 $117.4752
74+ $2.3712 $175.4688
101+ $2.2938 $231.6738
131+ $2.2176 $290.5056
175+ $1.9889 $348.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess