The ON Semiconductor CPH3205-MMT-TL is a cutting-edge power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of energy-efficient power management solutions, which are known for their performance and durability.
Key Features
- Low On-Resistance: The CPH3205-MMT-TL boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency.
- High-Speed Switching: Engineered for high-speed switching applications, this MOSFET enables faster switching frequencies, which is crucial for reducing the size of passive components and improving power density.
- Low Gate Charge: A low gate charge ensures that the device can be driven at lower voltages, minimizing switching losses and making it suitable for high-efficiency power supplies and DC-DC converters.
- Robust Thermal Performance: With its excellent thermal characteristics, the CPH3205-MMT-TL can operate reliably even under high-temperature conditions, extending the life of the product.
- Surface-Mount Package: The device comes in a compact surface-mount package, which is ideal for space-constrained applications and allows for automated assembly processes.
Applications
The versatility of the CPH3205-MMT-TL makes it suitable for a variety of applications, including:
- DC-DC Converters
- Power Supply Units
- Motors and Actuator Drives
- LED Lighting Systems
- Computing and Server Power Systems
- Telecommunication Equipment
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
35 A
Power Dissipation (P<sub>D)
25 W
Operating Temperature Range
-55°C to +150°C
With its superior performance and ON Semiconductor's commitment to quality, the CPH3205-MMT-TL MOSFET is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.