EN
  • EN
  • DE

SM1MA142WAT1G

Part No SM1MA142WAT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 10 ns
Current - Reverse Leakage @ Vr 100 nA @ 75 V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Base Product Number SM1MA142
Other Names 2156-SM1MA142WAT1G-OS,ONSONSSM1MA142WAT1G
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1283000-SM1MA142WAT1G
Ultra Librarian 3D Model Ultra Librarian SM1MA142WAT1G CAD Model

Description

ON Semiconductor SM1MA142WAT1G - Surface Mount Zener Diode

The SM1MA142WAT1G from ON Semiconductor is a robust surface mount Zener diode designed for applications requiring voltage regulation and voltage reference solutions. This diode is housed in a compact SMA package, making it ideal for high-density circuit boards where space is at a premium. With its precise voltage regulation capabilities, the SM1MA142WAT1G is a preferred choice for a variety of electronic devices and systems.

Featuring a nominal Zener voltage of 14.2V and a power dissipation of 1W, this diode can handle significant power levels while maintaining a stable Zener voltage. The device is characterized by its excellent clamping capabilities, which makes it suitable for protecting sensitive components from voltage transients and spikes. Its fast response time ensures that it can react quickly to overvoltage events, providing immediate protection to the circuitry it is designed to safeguard.

The SM1MA142WAT1G is designed with reliability in mind, offering a wide operating temperature range from -55°C to +150°C. This ensures stable performance even in extreme environmental conditions, making it suitable for industrial, automotive, and consumer applications. The diode's silicon epitaxial planar construction contributes to its low leakage current and high surge capability, further enhancing its performance and reliability.

ON Semiconductor's commitment to quality is evident in the SM1MA142WAT1G, as it is manufactured to meet stringent standards. The diode is also RoHS compliant, ensuring that it meets current environmental regulations by avoiding the use of hazardous substances in its construction. This makes it an environmentally friendly choice for modern electronic designs.

In summary, the SM1MA142WAT1G Zener diode from ON Semiconductor is an efficient and reliable component for voltage regulation and protection in a wide range of applications. Its compact size, robust performance, and compliance with environmental standards make it a versatile choice for designers looking to incorporate stable voltage reference and protection features into their electronic products.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess