The CPH3214-TL from ON Semiconductor is a high-performance, N-Channel MOSFET designed for a variety of applications where efficiency and power density are critical. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.
Key Features
- Low On-Resistance: The CPH3214-TL features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for power management applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency circuits, reducing switching losses and enhancing performance in applications such as DC-DC converters.
- Compact Package: Encased in a small, leadless package, the CPH3214-TL is optimized for space-constrained applications, providing excellent thermal performance and reducing the PCB footprint.
- Robust Thermal Performance: The device is designed to handle high temperatures, ensuring reliability and longevity even under stressful conditions.
- Gate Charge Optimization: The MOSFET's gate charge is optimized for a balance between switching speed and gate drive losses, contributing to the overall efficiency of the system.
Applications
The ON Semiconductor CPH3214-TL MOSFET is versatile and can be used in a wide range of applications, including:
- Power Supply Circuits
- DC-DC Converters
- Motor Drives
- Power Management for Consumer Electronics
- Load Switches
- Battery Management Systems
Technical Specifications
The CPH3214-TL boasts an impressive set of technical specifications that make it a strong contender in its category:
- Drain-to-Source Voltage (V<sub>DS): 30V
- Continuous Drain Current (I<sub>D): 50A
- Power Dissipation (P<sub>D): 1.25W
- Gate-to-Source Voltage (V<sub>GS): ±20V
- Operating Temperature Range: -55°C to +150°C
In summary, the CPH3214-TL N-Channel MOSFET from ON Semiconductor is a powerful component that offers a blend of efficiency, speed, and compactness, making it an excellent choice for modern electronic designs where performance and size are of the essence.