EN
  • EN
  • DE

CPH3304-TL-E

Part No CPH3304-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243236-CPH3304-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CPH3304-TL-E CAD Model

Description

Product Overview: CPH3304-TL-E by ON Semiconductor

The CPH3304-TL-E is a high-performance, N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is engineered to deliver efficient power management and conversion for a wide range of applications, including but not limited to, power supplies, DC-DC converters, and motor drives.

Key Features

  • Low On-Resistance: The CPH3304-TL-E boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET provides high-speed performance, which is crucial for reducing switching losses and improving the performance of power conversion systems.
  • Low Gate Charge: The device features a low gate charge (QG), which minimizes the power required to drive the gate, leading to lower switching losses and better power efficiency.
  • Compact Package: The CPH3304-TL-E comes in a compact CPH-3 package, which is ideal for space-constrained applications while still providing excellent thermal performance.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Management Circuits
  • Motor Control Systems
  • Load Switches
  • Power Tool Drives

Technical Specifications

  • Voltage Rating: The device is rated for a drain-source voltage (VDSS) of up to 30V, making it suitable for a variety of low to medium voltage applications.
  • Current Handling: It can handle continuous drain currents (ID) up to 50A, providing ample current capacity for demanding power applications.
  • Thermal Performance: The MOSFET's power dissipation is enhanced by its excellent thermal characteristics, ensuring reliable operation even under high power conditions.

The CPH3304-TL-E by ON Semiconductor is a testament to the company's commitment to providing advanced semiconductor technologies that meet the evolving needs of the electronics industry. With its robust feature set and versatile applications, this Power MOSFET is an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.1127
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess