The CPH3314-TL-H from ON Semiconductor is a cutting-edge P-Channel MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This MOSFET is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the stringent requirements of modern electronic devices.
Key Features
- Low On-Resistance: The CPH3314-TL-H boasts a low on-resistance, which minimizes power loss and improves overall efficiency, making it an ideal choice for power management applications.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is suitable for high-frequency circuits, contributing to the reduction of switching losses.
- Small Package Design: Encased in a compact SOP-8 package, the CPH3314-TL-H is optimized for space-constrained applications without compromising on performance.
- Low Drive Voltage: It operates at a low drive voltage, which enables it to be used in battery-powered devices where power conservation is crucial.
Applications
The CPH3314-TL-H is versatile and can be used in various applications, including:
- Power Management Circuits
- Load Switches
- Battery-Powered Devices
- DC/DC Converters
- Portable Electronics
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-30 V
Continuous Drain Current (I<sub>D)
-6 A
Power Dissipation (P<sub>D)
1.25 W
R<sub>DS(on)
45 mΩ
Conclusion
The ON Semiconductor CPH3314-TL-H P-Channel MOSFET is an excellent choice for designers seeking a component that offers high efficiency, fast switching, and a compact form factor. With its robust performance and versatile application range, this MOSFET is set to be a staple in the design of energy-conscious and space-limited electronic systems.