EN
  • EN
  • DE

CPH3338-TL-E

Part No CPH3338-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 95767-CPH3338-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3338-TL-E CAD Model

Description

ON Semiconductor CPH3338-TL-E Product Overview

The CPH3338-TL-E is a high-performance, N-Channel Power MOSFET offered by ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed to meet the rigorous demands of today's advanced electronic circuits, providing efficient power management and switching with low on-state resistance and high-speed operation.

Key Features

  • Low On-Resistance: The CPH3338-TL-E boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: Engineered for rapid switching, this MOSFET can operate at high frequencies, making it suitable for fast-switching power supplies and converters.
  • Low Drive Voltage: It operates at low drive voltages, enabling compatibility with logic-level circuits and reducing the need for level-shifting components.
  • Surface-Mount Package: The device comes in a compact CPH-3 package, which is ideal for space-constrained applications and allows for efficient thermal management.
  • RoHS Compliant: Adhering to environmental standards, the CPH3338-TL-E is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The versatility of the CPH3338-TL-E MOSFET makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Power management circuits
  • Battery-powered devices
  • Motor control systems
  • Load switching
  • Computing and server power supplies

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the CPH3338-TL-E MOSFET delivers reliable performance under varying conditions. Its robust design is capable of withstanding the thermal and electrical stresses commonly encountered in electronic devices. Whether for industrial, commercial, or consumer applications, this MOSFET provides a reliable solution for efficient power switching and management.

Ordering Information

The CPH3338-TL-E is available for order from ON Semiconductor and its authorized distributors. For detailed product specifications, technical support, and ordering information, please visit the ON Semiconductor website or contact your local sales representative.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess