EN
  • EN
  • DE

MC33170

Part No MC33170
Manufacturer ON Semiconductor
Description RF Amplifier Companion Chip for Dual-Band Cellular Subscriber Terminal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218249-MC33170
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33170 CAD Model

Description

ON Semiconductor MC33170 Low-Power Single Supply Operational Amplifiers

The MC33170 series from ON Semiconductor represents a family of low-power operational amplifiers designed for a wide range of applications. These devices are particularly well-suited for single-supply operations, making them versatile components in electronics where power efficiency is crucial. The MC33170 operational amplifiers are built to offer a balance between low power consumption and adequate performance for demanding tasks.

Key Features

  • Single Supply Operation: These op-amps are optimized for single supply voltages from 3.0 V to 44 V, or dual supplies of ±1.5 V to ±22 V, providing flexibility in various circuit configurations.
  • Low Power Consumption: With a quiescent current of typically 100 µA, the MC33170 series is designed for power-sensitive applications, ensuring minimal impact on the overall power budget of the system.
  • Wide Bandwidth: Featuring a bandwidth of 2.1 MHz at a gain of -1, these op-amps are capable of handling a range of signals, making them suitable for audio processing, sensor amplification, and other signal conditioning applications.
  • High Output Drive Capability: The MC33170 can deliver a high output current, which is essential for driving loads directly or for interfacing with other components within a system.
  • Stable Operation: These operational amplifiers are designed for stable operation even with capacitive loads, ensuring reliable performance in a variety of circuit designs.

Applications

The MC33170 operational amplifiers are ideal for use in a range of applications, including but not limited to:

  • Battery-powered devices
  • Portable instrumentation
  • Analog filters
  • Automotive electronics
  • Power supply control
  • Audio amplifiers

With its combination of low power consumption, single supply operation, and robust performance, the MC33170 series from ON Semiconductor is an excellent choice for designers looking to optimize their power-sensitive applications without compromising on functionality.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1656 $57.9600
855+ $0.1358 $116.1090
1,320+ $0.1317 $173.8440
1,815+ $0.1274 $231.2310
2,350+ $0.1231 $289.2850
3,140+ $0.1104 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess